EN
  • EN
  • DE

SUPERMICRO R750 - HIGHPOINT ROKCET 750 40PORT 6Gbps SAS/SATA

Part No SUPERMICRO R750 - HIGHPOINT ROKCET 750 40PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Catalog Controllers
Description HIGHPOINT ROKCET 750 40PORT 6Gbps SAS/SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434976-SUPERMICRO R750 - HIGHPOINT ROKCET 750 40PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO R750 - HIGHPOINT ROKCET 750 40PORT 6Gbps SAS/SATA CAD Model

Description

The SUPERMICRO R750, also known as HIGHPOINT ROCKET 750, is a high-density, 40-port 6Gbps SAS/SATA HBA, designed to provide unparalleled storage connectivity. This adapter is crafted to meet the needs of enterprises requiring extensive storage capabilities, offering support for up to 40 SAS or SATA devices over a single HBA. With its 6Gbps interface, the R750 delivers fast data transfer rates, enhancing overall storage system performance. It is ideal for applications such as large-scale direct-attached storage (DAS), network-attached storage (NAS), and storage area networks (SANs), where high data bandwidth and scalability are crucial. The R750's broad compatibility with various HDDs, SSDs, and operating systems, alongside its easy installation process, make it a versatile solution for expanding storage capacity. For businesses looking to maximize their storage infrastructure's performance and capacity, the SUPERMICRO R750 offers a powerful, efficient, and reliable option.

You May Also Be Interested in

Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB PCI-E
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
H200E 6Gb/s SAS
Need more? Email Us
Dell
DELL POWERVAULT ME4012 ME4024 ME4084 SAS 12GPS 8GB CACHE CONTROLLER
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess