EN
  • EN
  • DE

SUPERMICRO RSC-RR1U-E8 - Supermicro 1U Riser Card PCI-E x 8

Part No SUPERMICRO RSC-RR1U-E8 - Supermicro 1U Riser Card PCI-E x 8
Manufacturer Supermicro
Catalog Spare Parts
Description Supermicro RSC-RR1U-E8. Host interface: PCI, Output interface: PCIe. Product colour: Green, Multicolour, Purpose: Server. Connectivity technology: WiredRiser Card - RSC-RR1U-E8 (Rev 3.10)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1435930-SUPERMICRO RSC-RR1U-E8 - Supermicro 1U Riser Card PCI-E x 8
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO RSC-RR1U-E8 - Supermicro 1U Riser Card PCI-E x 8 CAD Model

Description

The SUPERMICRO RSC-RR1U-E8 represents a compact and efficient solution designed to expand the PCI-E capabilities of Supermicro's 1U servers with an additional x8 slot. It enables the accommodation and integration of PCIe cards, such as network adapters or storage controllers, into dense server environments where space optimization is crucial. The riser card's design focuses on maintaining system stability and cooling efficiency, ensuring the uninterrupted operation of server components despite the addition of extra hardware. Manufactured with robust materials, the RSC-RR1U-E8 achieves reliable performance and high-speed data transmission, making it a valuable addition to data centers and enterprise IT infrastructures seeking to enhance their server functionality within limited chassis space. Its role in facilitating the scalable expansion of server systems underscores its significance for businesses prioritizing flexibility and efficiency in their computing operations.

You May Also Be Interested in

HP
High profile bracket for 665249-B21
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess