EN
  • EN
  • DE

SUPERMICRO SNK-P0064AP4 - Supermicro 4U Active CPU Heat Sink Socket OLGA4094

Part No SUPERMICRO SNK-P0064AP4 - Supermicro 4U Active CPU Heat Sink Socket OLGA4094
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro SNK-P0064AP4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435532-SUPERMICRO SNK-P0064AP4 - Supermicro 4U Active CPU Heat Sink Socket OLGA4094
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0064AP4 - Supermicro 4U Active CPU Heat Sink Socket OLGA4094 CAD Model

Description

The SUPERMICRO SNK-P0064AP4 is an active CPU heat sink designed for use in 4U server and workstation environments, accommodating the Socket OLGA4094. It marks a significant advancement in cooling technology, combining a powerful fan with a highly efficient heat sink to ensure maximum cooling for high-performance CPUs. This solution is ideal for handling the thermal demands of next-generation processors, supporting a wide range of applications from intensive computing to large-scale data processing. The heat sink features a large, precision-engineered aluminum fin structure and a copper base that efficiently absorbs and disperses heat. The integrated fan enhances airflow over the fins, significantly improving heat dissipation compared to passive solutions. This active cooling mechanism ensures sustained performance and reliability, preventing thermal throttling and extending the lifespan of the CPU and surrounding components. The SNK-P0064AP4 is built to Supermicro's exacting specifications, offering unmatched cooling efficiency for enterprise-grade servers that require the utmost in thermal management.

You May Also Be Interested in

Lenovo
Heatsink - SR530/SR630/SR570/SN550(1U) Below 165W
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2470 8C 2.3GHz 20MB Cache
Need more? Email Us
Lenovo
Heatsink - 7383 (x3500M4) Cache 1333MHz 80W
Need more? Email Us
Lenovo
Heatsink - 7Y46 (ST250) - 80W with FAN
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Rear/1st CPU - Below 120W
Need more? Email Us
Lenovo
Heatsink - ST550 (Tower) - Below 120W
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Front/2nd CPU - Above 120W
Need more? Email Us
Lenovo
Heatsink - x220 (7906) - Standard
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess