EN
  • EN
  • DE

SUPERMICRO SNK-P4004V - 1U Passive GPU Heat Sink for NVIDIA SXM2

Part No SUPERMICRO SNK-P4004V - 1U Passive GPU Heat Sink for NVIDIA SXM2
Manufacturer Supermicro
Catalog Heatsink
Description 1U Passive GPU Heat Sink for NVIDIA SXM2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435537-SUPERMICRO SNK-P4004V - 1U Passive GPU Heat Sink for NVIDIA SXM2
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P4004V - 1U Passive GPU Heat Sink for NVIDIA SXM2 CAD Model

Description

The SUPERMICRO SNK-P4004V is a specialized passive heat sink designed to provide exceptional thermal management for NVIDIA's SXM2 GPUs within a 1U server form factor. This cutting-edge cooling solution is engineered to handle the significant heat output of high-performance GPUs, ensuring that they operate at optimal temperatures for sustained periods. The SNK-P4004V features a unique design that optimizes heat dissipation, incorporating an extensive aluminum fin array that maximizes surface area for cooling while maintaining a low profile suitable for 1U servers. Its implementation does not require active cooling components, making it an energy-efficient choice for data centers looking to reduce cooling costs while maintaining high GPU performance levels. Compatible with the NVIDIA SXM2 GPU form factor, the SUPERMICRO SNK-P4004V is an indispensable accessory for servers engaged in GPU-intensive tasks such as deep learning, scientific computation, and 3D rendering, providing a reliable solution for managing the thermal loads of these advanced processing units.

You May Also Be Interested in

Lenovo
Heatsink - 7914 (x3550 M4) - Above 130W
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Rear/1st CPU - Below 120W
Need more? Email Us
Lenovo
Heatsink - ST550 (Tower) - Below 120W
Need more? Email Us
Lenovo
Heatsink - HS22 (7870) - Standard
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Standard (7Z71)
Need more? Email Us
Lenovo
Heatsink - x220 (7906) - Standard
Need more? Email Us
Lenovo
Heatsink - 7383 (x3500M4) Cache 1333MHz 80W
Need more? Email Us
Lenovo
Heatsink - SR650v2 - 6xHeatpipes Performance (7Z73)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess