EN
  • EN
  • DE

SUPERMICRO SSG-6048R-E1CR36H-2 - SuperStorage SSG-6048R X10DRH-C 4U 36x3.5 2x2.5

Part No SUPERMICRO SSG-6048R-E1CR36H-2 - SuperStorage SSG-6048R X10DRH-C 4U 36x3.5 2x2.5
Manufacturer Supermicro
Catalog Server
Description SuperStorage SSG-6048R X10DRH-C 4U 36x3.5 2x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435771-SUPERMICRO SSG-6048R-E1CR36H-2 - SuperStorage SSG-6048R X10DRH-C 4U 36x3.5 2x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SSG-6048R-E1CR36H-2 - SuperStorage SSG-6048R X10DRH-C 4U 36x3.5 2x2.5 CAD Model

Description

The SUPERMICRO SSG-6048R-E1CR36H-2 SuperStorage server is a storage behemoth designed for data-intensive applications, perfect for enterprises and data centers requiring massive storage capabilities. This 4U server chassis houses the X10DRH-C motherboard, supporting two Intel Xeon E5-2600 v3/v4 processors, providing the computational power needed for storage-centric applications. It supports up to 36 3.5"" hot-swap drive bays and 2 2.5"" hot-swap drive bays, offering an extraordinary amount of storage space for large data sets like those found in big data analytics, video surveillance, and private cloud storage environments. The server also features a high-efficiency redundant power supply, ensuring continuous operation and minimizing downtime. With advanced RAID support, high-speed networking options, and scalable storage technology, the SSG-6048R-E1CR36H-2 is engineered to meet the demands of evolving data storage requirements, providing a reliable and scalable solution for today's data-driven world.

You May Also Be Interested in

IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess