EN
  • EN
  • DE

LW M67C-T2U2-JKPL-1-20-R18-Z

Part No LW M67C-T2U2-JKPL-1-20-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED WHITE DIFF MINI TOP VIEW SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 21 Weeks
Features White - LED Indication - Discrete 3.2V 2-SMD, J-Lead
Manufacturer OSRAM Opto Semiconductors Inc.
Series Mini TOPLED®
Package Reel - TR
Mounting Surface Mount
Package 2-SMD, J-Lead
Case / Package Mini Top View LED
Family Name LW M67
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 475-3782-1, LWM67C-T2U2-JKPL-1-20-R18-Z, 475-3782-2, LW M67C-T2U2-JKPL-1, LW M67C-T2U2-JKPL-1-20-R18, LWM67C-T2U2-JKPL-1-20-R18, LWM67CT2U2JKPL120R18, LW M67C-T2U2-JKPL-1-20-R18-Z-ND, Q65111A5083, LWM67C-T2U2-JKPL-1-20-R18-Z-ND, LWM67CT2U2JKPL120R18Z, 475-3782-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924662-LW M67C-T2U2-JKPL-1-20-R18-Z
Ultra Librarian 3D Model Ultra Librarian LW M67C-T2U2-JKPL-1-20-R18-Z CAD Model

Description

The OSRAM Opto Semiconductors Inc. LW M67C-T2U2-JKPL-1-20-R18-Z is a white LED indication discrete product that comes in a 2-SMD, J-Lead package and is designed for surface mount.

  • Package: 2-SMD, J-Lead
  • Mounting: Surface Mount
  • Series: Mini TOPLED
  • ECCN: EAR99
  • Supply and Demand Status: Balanced
  • Quantity per Package: 3000
  • MSL Level: 2 (1 year)
  • Estimated Production Lead Time: 21 weeks
  • REACH Status: Unaffected
  • HTSUS: 8541.40.2000
  • Other Part Numbers: 475-3782-1, LWM67C-T2U2-JKPL-1-20-R18-Z, 475-3782-2, LW M67C-T2U2-JKPL-1, LW M67C-T2U2-JKPL-1-20-R18, LWM67C-T2U2-JKPL-1-20-R18, LW M67C-T2U2-JKPL-1-20-R18-Z-ND, Q65111A5083, LWM67C-T2U2-JKPL-1-20-R18-Z-ND, LWM67CT2U2JKPL120R18Z, 475-3782-6

You May Also Be Interested in

Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess