EN
  • EN
  • DE

SUPERMICRO ST3300657SS-SM - 300GB 15K 3.5 SAS 6G ST3300657SS

Part No SUPERMICRO ST3300657SS-SM - 300GB 15K 3.5 SAS 6G ST3300657SS
Manufacturer Supermicro
Catalog Hard Drives
Description 300GB 15K 3.5 SAS 6G ST3300657SS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435435-SUPERMICRO ST3300657SS-SM - 300GB 15K 3.5 SAS 6G ST3300657SS
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO ST3300657SS-SM - 300GB 15K 3.5 SAS 6G ST3300657SS CAD Model

Description

The SUPERMICRO ST3300657SS-SM is a high-performance 300GB Hard Disk Drive engineered specifically for applications where speed and reliability are paramount. This 3.5-inch SAS (Serial Attached SCSI) drive boasts a rotational speed of 15000 RPM, among the fastest for HDDs, significantly reducing access times and facilitating swift data retrieval. Its 300GB capacity, while smaller compared to slower, larger-capacity drives, is ideally suited for critical applications such as transactional databases, high-frequency trading systems, and any environment where performance trumps capacity. With a 6Gb/s SAS interface, it offers greater reliability and data integrity than SATA drives, making it a stellar choice for enterprise RAID arrays and mission-critical applications. The drive incorporates technology to minimize vibration and thermal buildup, ensuring stable performance under heavy workloads. The ST3300657SS-SM represents SUPERMICRO's commitment to delivering cutting-edge storage solutions that cater to the demanding requirements of enterprise systems.

You May Also Be Interested in

CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess