EN
  • EN
  • DE

SUPERMICRO SYS-1029P-WTR - SuperServer SYS-1029P-WTR X11DDW-L 1U 8x2.5

Part No SUPERMICRO SYS-1029P-WTR - SuperServer SYS-1029P-WTR X11DDW-L 1U 8x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro SuperServer 1029P-WTR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435844-SUPERMICRO SYS-1029P-WTR - SuperServer SYS-1029P-WTR X11DDW-L 1U 8x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-1029P-WTR - SuperServer SYS-1029P-WTR X11DDW-L 1U 8x2.5 CAD Model

Description

The SUPERMICRO SYS-1029P-WTR is a compact yet powerful 1U server, part of the highly regarded SuperServer range. Based on the X11DDW-L motherboard, this server is engineered to support Dual Intel Xeon Scalable Processors, offering substantial computing prowess for its size. It is designed with scalability in mind, supporting up to 2TB of DDR4 ECC RDIMM/LRDIMM memory, enabling it to handle dense workloads with ease. Storage configuration is generous for its form factor, with 8 hot-swap 2.5"" bays available for SSDs or HDDs, allowing for optimized storage arrangements between speed and capacity. Networking is robust, with dual 10GbE LAN ports offering high-speed connectivity options out of the box, alongside a dedicated IPMI port for out-of-band management, ensuring administrators can maintain control and oversight with ease. The server is equipped with efficient cooling solutions and redundant power supplies to maximize uptime and reliability. Ideal for data center deployments, virtualization, and high-density computing environments, the SYS-1029P-WTR is built to deliver top-notch performance and reliability.

You May Also Be Interested in

IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess