EN
  • EN
  • DE

SUPERMICRO SYS-4028GR-TRT-2 - SuperServer SYS-4028GR-TRT X10DRG-O+- 4U 24X2.5

Part No SUPERMICRO SYS-4028GR-TRT-2 - SuperServer SYS-4028GR-TRT X10DRG-O+- 4U 24X2.5
Manufacturer Supermicro
Catalog Server
Description SuperServer SYS-4028GR-TRT X10DRG-O+- 4U 24X2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435876-SUPERMICRO SYS-4028GR-TRT-2 - SuperServer SYS-4028GR-TRT X10DRG-O+- 4U 24X2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-4028GR-TRT-2 - SuperServer SYS-4028GR-TRT X10DRG-O+- 4U 24X2.5 CAD Model

Description

The SUPERMICRO SYS-4028GR-TRT-2 SuperServer stands out as a high-performance, GPU-optimized server designed to cater to the most graphically and computationally intensive workloads. Housed in a 4U rackmount chassis, it is equipped with the X10DRG-O+- motherboard, supporting dual Intel Xeon E5-2600 v3/v4 series processors. This SuperServer offers exceptional parallel computing power, making it well-suited for AI, deep learning, high-performance computing (HPC), and big data analytics. The system provides 24 hot-swap 2.5-inch drive bays, enabling extensive storage configurations for both high-speed SSDs for caching and high-capacity HDDs for storage. It supports up to 8 double-width GPUs or 10 single-width GPUs, offering unparalleled processing capacity. With its advanced cooling design and redundant power supplies, the SYS-4028GR-TRT-2 ensures reliable operation and maximum uptime. It's an ideal choice for businesses and research institutions requiring extreme computing power and high-density storage.

You May Also Be Interested in

IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess