EN
  • EN
  • DE

SUPERMICRO SYS-8048B-TR4FT - Supermicro CSE-848 X10QBI 4U 24x3.5

Part No SUPERMICRO SYS-8048B-TR4FT - Supermicro CSE-848 X10QBI 4U 24x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro SuperServer 8048B-TR4FT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435856-SUPERMICRO SYS-8048B-TR4FT - Supermicro CSE-848 X10QBI 4U 24x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-8048B-TR4FT - Supermicro CSE-848 X10QBI 4U 24x3.5 CAD Model

Description

The SUPERMICRO SYS-8048B-TR4FT is a 4U SuperServer designed for enterprise-level high-capacity storage and high-performance compute requirements. Built with the Supermicro CSE-848 chassis and the X10QBI quad socket motherboard, this server supports up to four Intel Xeon E7-8800 v3/v4 or E7-4800 v3/v4 series processors, providing an unrivaled level of processing power suitable for the most demanding applications and databases. With 24x3.5"" hot-swappable drive bays, this SuperServer offers extensive storage capacity, supporting both SAS3 and SATA3 drives, which is ideal for high-volume storage applications, data warehousing, big data analytics, and more. It also includes advanced RAS features such as redundant power supplies and hot-swappable cooling fans, promoting high system availability and ease of maintenance. Memory is a strong suit of the SYS-8048B-TR4FT, with support for up to 6TB of DDR3 ECC RDIMM/LRDIMM memory in 96 DIMM slots, allowing vast datasets to be loaded directly into memory for fast processing. In terms of connectivity, the server offers flexible I/O with 2x 10GBase-T LAN ports and a dedicated IPMI LAN port for remote management, ensuring easy integration into existing network environments. Designed for data centers, research institutions, and enterprises requiring high compute and storage capacity, the SUPERMICRO SYS-8048B-TR4FT provides a robust and scalable platform for running complex simulations, large-scale virtual environments, and other high-intensity computational tasks. Its extensive remote management features ensure that administrators can efficiently manage and monitor the system health and performance, minimizing downtime and ensuring continuous server operation.

You May Also Be Interested in

IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess