EN
  • EN
  • DE

SUPERMICRO X10DRU-I+ - Supermicro X10DRU-i+ Motherboard

Part No SUPERMICRO X10DRU-I+ - Supermicro X10DRU-i+ Motherboard
Manufacturer Supermicro
Catalog Systemboard
Description Supermicro X10DRU-i+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1436027-SUPERMICRO X10DRU-I+ - Supermicro X10DRU-i+ Motherboard
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO X10DRU-I+ - Supermicro X10DRU-i+ Motherboard CAD Model

Description

The SUPERMICRO X10DRU-I+ motherboard stands as a towering achievement in the landscape of server technology, catering specifically to the intense demands of enterprise environments. Engineered for optimum performance and scalability, this motherboard is an essential component for building powerful server systems capable of handling extensive computing tasks, critical data management, and high-end networking functionalities. At the heart of the X10DRU-I+ is its support for dual Intel Xeon E5-2600 v3/v4 family processors. This feature alone transforms it into a powerhouse, enabling it to tackle multi-threaded applications and heavy workloads with relative ease. Each CPU socket is flanked by an impressive array of DDR4 memory slots, supporting up to 1.5TB of ECC RDIMM/LRDIMM memory, ensuring rapid data access and processing capabilities that are essential for server operations. The motherboard's expansion capabilities are equally remarkable, featuring several PCIe slots that provide ample room for additional network cards, storage controllers, and other essential add-ons. This flexibility makes the X10DRU-I+ an ideal choice for businesses looking to customize their servers for specific tasks or future-proof their investments. Storage connectivity is another area where the X10DRU-I+ excels. With support for SAS3 (12Gbps) and SATA3 (6Gbps) through optional add-on cards, the motherboard offers versatile storage options catering to a wide range of performance and capacity requirements. Network connectivity is entrusted to dual gigabit Ethernet LAN ports, powered by Intel i350 controllers. This ensures high-speed and reliable network connections, a critical feature for server operations in enterprise environments. The X10DRU-I+ also takes server management to the next level with integrated IPMI 2.0 with KVM and dedicated LAN support. This feature allows for remote management of the server, facilitating easier troubleshooting, monitoring, and maintenance tasks, which are invaluable for maintaining system uptime and reliability. The build quality of the SUPERMICRO X10DRU-I+ motherboard is also noteworthy. Designed with the demands of enterprise environments in mind, it is built to withstand continuous operation under various workloads. Its reliability is further enhanced by Supermicro's reputation for producing durable and dependable server technologies. In conclusion, the SUPERMICRO X10DRU-I+ motherboard is a cornerstone for building high-end servers that demand performance, scalability, and reliability. Its support for powerful Intel processors, vast memory capacity, flexible expansion options, and advanced server management features make it a go-to choice for businesses looking to deploy robust server infrastructures capable of supporting their critical operations.

You May Also Be Interested in

Lenovo
IBM x3850 M2 - System Board
Need more? Email Us
Supermicro
Supermicro X9DRI-F Motherboard
Need more? Email Us
Supermicro
Supermicro X11SSM-F Motherboard
Need more? Email Us
Supermicro
Supermicro X9DRI-LN4F+ Motherboard w/o I/O Plate
Need more? Email Us
Lenovo
SN550v2 - Systemboard Gen3
Need more? Email Us
Supermicro
Supermicro X10DRG-OT+-CPU Motherboard
Need more? Email Us
Lenovo
IBM NX360 M5 - System Planar - v3
Need more? Email Us
Supermicro
Supermicro X9SCD-F Node for SYS-5037MC-H8TRF
Need more? Email Us
Supermicro
Supermicro X9DR3-LN4F+ Motherboard
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess