EN
  • EN
  • DE

HV9100P

Part No HV9100P
Manufacturer Supertex, Inc
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Switchmode PWM Controllers HVCMOS w/150V MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
RoHS Compliant
Win Source Part Number 1198739-HV9100P
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Supertex, Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV9100P CAD Model

Description

The HV9100P is a versatile monolithic high voltage current mode PWM IC designed for offline power conversion applications, manufactured by Supertex, Inc. It integrates a high voltage startup circuit, simplifying the design and reducing the external component count.

Applications

  • Offline power supplies for consumer electronics
  • LED lighting drivers
  • Adapters and chargers
  • Standby power supplies
  • Auxiliary power supplies

Features

  • High Voltage Startup: Integrated high voltage startup circuit eliminates the need for external startup resistors.
  • Current Mode Control: Provides inherent line voltage feed-forward and cycle-by-cycle current limiting.
  • Programmable Operating Frequency: Allows optimization for different application requirements.
  • Internal Slope Compensation: Prevents subharmonic oscillation.
  • Overvoltage Protection (OVP): Protects the power supply from excessive output voltage.
  • Overcurrent Protection (OCP): Protects the power supply from excessive output current.
  • Undervoltage Lockout (UVLO): Prevents operation with insufficient supply voltage.

Benefits

  • Simplified Design: Integrated features reduce external component count and simplify the design process.
  • Improved Efficiency: Current mode control and optimized operating frequency improve overall efficiency.
  • Enhanced Reliability: Built-in protection features protect the power supply from various fault conditions.
  • Cost-Effective Solution: Reduced component count and integrated features provide a cost-effective solution.
  • Versatile Applications: Suitable for a wide range of offline power conversion applications.
  • Reduced Standby Power Consumption: Optimized for low standby power consumption.

Additional Details

The HV9100P operates from a wide input voltage range and provides a stable and regulated output voltage. It features a programmable operating frequency, allowing designers to optimize the power supply for specific application requirements. The internal slope compensation ensures stable operation over a wide range of input voltages and load currents. The integrated overvoltage and overcurrent protection features protect the power supply from damage in the event of a fault condition. The undervoltage lockout feature prevents the power supply from operating with an insufficient supply voltage, ensuring reliable startup and operation. The device is available in a DIP-8 package and is designed for high-performance, cost-effective offline power conversion applications.

You May Also Be Interested in

Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6294 $81.2588
4+ $33.3368 $133.3472
6+ $32.2950 $193.7700
8+ $31.2531 $250.0248
10+ $30.2113 $302.1130
13+ $27.0859 $352.1167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 281 pieces
In Stock: 141 pieces Factory Stock: 140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess