EN
  • EN
  • DE

LR645LG

Part No LR645LG
Manufacturer Supertex, Inc
Catalog PMIC - Voltage Regulators - Linear
Description High Input Voltage SMPS Start-up / Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Supertex, Inc
Win Source Part Number 1204488-LR645LG
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Audio
Ultra Librarian 3D Model Ultra Librarian LR645LG CAD Model

Description

The LR645LG is a 5-Channel High Voltage Level Shift manufactured by Supertex, Inc. designed for driving electroluminescent (EL) lamps. It is specifically optimized for applications that require a high-voltage output with minimal power consumption.

Applications:

  • Electroluminescent (EL) Lamp Displays: Driving EL lamps in various display applications, such as backlights for LCDs and decorative lighting.
  • Automotive Instrument Panels: Backlighting displays in car dashboards.
  • Portable Electronic Devices: Backlighting in handheld devices, like PDAs and mobile phones (older models).
  • Industrial Control Panels: Backlighting displays in industrial equipment.
  • Advertising Displays: Powering EL lamps in signage and promotional displays.

Features:

  • 5-Channel Output: Enables independent control of multiple EL lamp segments.
  • High Voltage Output: Provides the necessary voltage levels to drive EL lamps efficiently.
  • Low Quiescent Current: Minimizes power consumption when the device is idle.
  • Internal Oscillator: Generates the required frequency for driving EL lamps, reducing external component count.
  • Adjustable Output Voltage: Allows for fine-tuning of the EL lamp brightness.
  • Small Package: Available in a compact surface-mount package.

Benefits:

  • Optimized for EL Lamps: Delivers efficient and reliable performance in EL lamp applications.
  • Reduced Component Count: Integrates key functions, minimizing the need for external components.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Compact Design: Small package size enables space-saving designs.
  • Simplified Control: Easy to control and adjust the brightness of EL lamps.

Additional Details:

The LR645LG typically operates from a low DC voltage (e.g., 3V or 5V) and generates a high-voltage AC waveform to drive the EL lamp. The output voltage is often adjustable via an external resistor. The device also includes protection features, such as over-voltage protection and short-circuit protection. The operating frequency is set by the internal oscillator and can be adjusted using external components. The typical application circuit includes the LR645LG, an EL lamp, a few resistors, and a capacitor. The package is normally a surface-mount package. Please refer to the datasheet from Supertex (now Microchip Technology) for specific electrical characteristics, pinout diagrams, and application notes.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess