EN
  • EN
  • DE

LM317LILPR

Part No LM317LILPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3-TERMINAL ADJUSTABLE REGULATOR | IC REG LIN POS ADJ 100MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Output Type Adjustable
Voltage - Input (Maximum) 38V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 32V
Output Current 100mA
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number LM317L
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198571-LM317LILPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM317LILPR CAD Model

Description

The LM317LILPR from Texas Instruments is a versatile and reliable linear voltage regulator, designed to cater to a wide array of applications requiring a regulated power supply. This adjustable 3-terminal positive voltage regulator is capable of supplying in excess of 100 mA over an output voltage range of 1.25 V to 37 V. It offers an exceptional output regulation, which makes it ideal for applications that demand a stable voltage supply.

Key Features

  • Output Voltage Range: Adjustable from 1.25 V to 37 V with a guaranteed 100 mA output current.
  • Load Regulation: Maintains exceptional voltage stability under varying load conditions.
  • Line Regulation: Ensures consistent performance despite input voltage fluctuations.
  • Thermal Overload Protection: Built-in protection mechanism safeguards the device against excessive heat and power dissipation.
  • Current Limiting: Integrated current limiting features prevent damage from overcurrent conditions.
  • Package: Available in TO-92, which is suitable for through-hole mounting, providing ease of integration into a wide range of electronic circuits.

Applications

The LM317LILPR is a highly versatile component that can be used in various applications, including:

  • Power supplies for battery chargers, consumer electronics, and embedded systems.
  • Post-regulation for switching supplies.
  • Linear regulators in a variety of electronic devices.
  • Adjustable current and voltage sources for lab setups and testing environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM317LILPR voltage regulator is no exception, adhering to stringent quality control standards to ensure consistent performance and longevity. Whether you're designing a new power supply or looking to replace an existing regulator, the LM317LILPR from Texas Instruments is an excellent choice for a reliable and flexible solution.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5207 $52.0700
235+ $0.4273 $100.4155
365+ $0.4139 $151.0735
500+ $0.4006 $200.3000
650+ $0.3872 $251.6800
865+ $0.3472 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,617 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess