Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Supertex, Inc
Win Source Part Number 1271482-TN2535
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN2535 CAD Model

Description

The TN2535 is a high voltage N-channel MOSFET from Supertex, Inc. It is designed for a variety of high-voltage switching applications, offering fast switching speeds and robust performance. This MOSFET is commonly used in applications requiring efficient power conversion and high breakdown voltage capabilities.

Applications:

  • Solid State Relays (SSR): The TN2535 is used in SSRs to switch high voltage AC or DC loads efficiently.
  • High Voltage Power Supplies: It is utilized in power supplies to regulate and switch high voltage inputs.
  • LED Lighting: The MOSFET can be found in LED drivers for controlling high brightness LEDs.
  • DC-DC Converters: Suitable for high voltage DC-DC conversion.
  • Motor Control: Used in certain motor control applications where high voltage switching is required.

Features:

  • High Breakdown Voltage: Offers a high drain-source breakdown voltage (Vds) allowing for use in high voltage applications. Specifically, Vds is rated at 350V.
  • Low On-Resistance (RDS(on)): Provides low RDS(on) to minimize power dissipation and improve efficiency. RDS(on) is typically around 1.9 ohms.
  • Fast Switching Speed: Enables quick transitions, making it suitable for high-frequency switching applications.
  • Gate Threshold Voltage (Vgs(th)): Has a gate threshold voltage typically around 3V.
  • Avalanche Energy Rated: Capable of handling avalanche energy, enhancing the MOSFET's robustness.
  • Lead-Free Package: RoHS compliant package for environmental considerations.

Benefits:

  • High Efficiency: Low on-resistance minimizes power loss, resulting in high efficiency.
  • Reliable Performance: Designed for robust and reliable operation in demanding high voltage applications.
  • Simple Drive Requirements: Easy to drive with standard gate drive voltages.
  • Compact Design: Available in a through-hole or surface-mount package for easy integration.
  • Improved Thermal Management: Low RDS(on) reduces heat generation, simplifying thermal management.

Additional Details:

The TN2535 is typically available in a TO-92, SOT-223 or similar package. Its maximum drain current (Id) is around 2.4A. It operates over a wide temperature range. It is designed to minimize switching losses and enhance overall system performance in high-voltage applications. Its robust design and excellent electrical characteristics make it a popular choice for various industrial and commercial applications.

You May Also Be Interested in

Renesas Electronics America
INTELLIGENT POWER DEVICE | POWER TRS2 IPD HSSOP HIGHT SIDE(
Lowest to $7.0069
ECAD model for UPD166025T1J-E1-AY
Sipex Corporation
+5V Powered Multi-Channel RS-232 Drivers/Receivers
Need more? Email Us
ECAD model for SP234AEP
Texas Instruments
Advanced LinCMOSE LOW-NOISE CHOPPER-STABILIZED OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for TLC2654ACP
Texas Instruments
3.3V ABT OCTAL BUS TRANSCEIVERS AND REGISTERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for SN74LVTH652DWRG4
Texas Instruments
LinCMOSE MICROPOWER QUAD COMPARATORS
Need more? Email Us
ECAD model for TLC339IN
Texas Instruments
Dual 2-Input Positive-OR Gate | IC GATE OR 2CH 2-INP SM8
Lowest to $0.5244
ECAD model for SN74LVC2G32DCTRE4
Taiwan Semiconductor
1.5A Low Dropout Positive Voltage Regulator
Lowest to $0.1992
ECAD model for TS1086
Texas Instruments
FAST-TRANSIENT-RESPONSE 1.5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 1.8V 1.5A 20HTSSOP
Lowest to $15.0789
ECAD model for TPS75318QPWPREP
Texas Instruments
2.7 V TO 5.5 V LOW POWER 8-BIT DIGITAL-TO-ANALOG CONVERTERS WITH POWER DOWN
Need more? Email Us
ECAD model for TLV5623IDGKRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention