EN
  • EN
  • DE

VN0300L P002

Part No VN0300L P002
Manufacturer Supertex, Inc
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Supertex, Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842018-VN0300L P002
Ultra Librarian 3D Model Ultra Librarian VN0300L P002 CAD Model

Description

The VN0300L P002 is a N-Channel Enhancement-Mode Vertical DMOS FET manufactured by Supertex, Inc. This transistor is designed for low voltage, high-speed switching applications. It is commonly used in solid-state relays, low power motor control, and various other power control circuits.

Applications

  • Solid-State Relays: Used as the switching element in solid-state relays to control AC or DC loads.
  • Low Power Motor Control: Suitable for controlling small DC motors in toys, robotics, and other applications.
  • LED Drivers: Can be used in LED driver circuits for efficient and reliable LED control.
  • Power Management: Employed in power management circuits for voltage regulation and load switching.
  • DC-DC Conversion: Utilized in DC-DC converters for step-up or step-down voltage conversion.

Features

  • N-Channel Enhancement-Mode: Provides efficient switching characteristics.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • High Speed Switching: Allows for fast and efficient switching operations.
  • Low Gate Threshold Voltage: Enables easy driving from low voltage logic circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • Improved Efficiency: Reduces power dissipation and heat generation.
  • Faster Switching Speeds: Enables higher frequency operation.
  • Simplified Driving Requirements: Compatible with low voltage logic levels.
  • Increased Reliability: Offers stable and reliable performance.
  • Compliance with Environmental Regulations: Ensures environmentally friendly product design.

Technical Specifications:

  • Drain-Source Voltage (VDSS): 300V
  • Gate-Source Voltage (VGSS): ±20V
  • Continuous Drain Current (ID): 0.3A
  • On-Resistance (RDS(on)): 12 Ohms (typical)
  • Gate Threshold Voltage (VGS(th)): 2.5V (typical)
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-92

The VN0300L P002 is a versatile N-Channel MOSFET suitable for a variety of low voltage, high-speed switching applications. Its low on-resistance and fast switching speeds make it an excellent choice for efficient power control circuits.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5666 $59.9662
17+ $7.0293 $119.4981
26+ $6.8099 $177.0574
36+ $6.5893 $237.2148
46+ $6.3698 $293.0108
61+ $5.7115 $348.4015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,130 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess