The VN4012L is a high-voltage N-Channel MOSFET from Supertex. It is designed for applications requiring high breakdown voltage and efficient switching, such as solid-state relays, high-voltage pulse generation, and LED lighting applications.
Applications:
- Solid-State Relays (SSRs)
- High-Voltage Pulse Generation
- LED Lighting
- Piezoelectric Actuator Drivers
- High-Voltage Switching Applications
Features:
- N-Channel MOSFET
- High Breakdown Voltage (400V)
- Low On-Resistance
- Fast Switching Speed
- Low Gate Charge
- Avalanche Rated
Benefits:
- High Voltage Capability: Operates efficiently in high-voltage applications.
- High Efficiency: Low on-resistance minimizes power loss during switching.
- Fast Switching: Supports high-frequency operation, enabling smaller component sizes.
- Improved Thermal Performance: Designed to dissipate heat effectively, allowing stable operation at high power levels.
- Reliable Operation: Supertex's quality standards ensure dependable performance.
Technical Specifications:
The VN4012L typically features a drain-source voltage (Vds) rating of 400V, a continuous drain current (Id) rating of approximately 1.2A, and a low on-resistance (Rds(on)). It is usually available in a TO-92 package. For precise specifications, including voltage, current, temperature ratings, and gate threshold voltage, always consult the device datasheet.
This MOSFET balances switching speed, on-resistance, and high-voltage capability, making it suitable for power management applications requiring both efficiency and high voltage handling. It is commonly used in building high-performance, compact, and reliable electronic systems.