EN
  • EN
  • DE

LB10SL

Part No LB10SL
Manufacturer Surge Components
Description Low Profile Miniature Single Phase Surface Mount Bridge Rectifier 1A 1000V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1200098-LB10SL
Categories Custom Parts
Manufacturer Surge Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB10SL CAD Model

Description

The LB10SL is a transient voltage suppressor (TVS) diode manufactured by Surge Components. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This TVS diode offers fast response time and high surge handling capability, making it suitable for a wide range of applications requiring robust transient protection.

Applications

  • I/O ports protection
  • Data lines protection
  • Power supply protection
  • Microcontroller protection
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Features

  • Stand-off Voltage: Typically 10V
  • Peak Pulse Power Dissipation: Varies depending on waveform
  • Low clamping voltage
  • Fast response time
  • Unidirectional or bidirectional configuration (depending on the specific part number)
  • Small footprint package
  • RoHS compliant

Benefits

  • Provides robust protection against voltage transients, preventing damage to sensitive components.
  • Fast response time ensures quick clamping of transient voltages.
  • Low clamping voltage minimizes stress on protected components.
  • Small footprint package allows for easy integration into space-constrained designs.
  • RoHS compliance meets environmental regulations.
  • Increases the reliability and lifespan of electronic equipment.

Additional Details

The LB10SL TVS diode operates by shunting excess voltage to ground when the voltage exceeds its stand-off voltage. The specific peak pulse power dissipation depends on the waveform and duration of the transient event. Proper PCB layout is crucial for effective transient protection. Surge Components provides detailed datasheets and application notes to assist with the selection and implementation of the LB10SL TVS diode. It is important to select a TVS diode with a stand-off voltage that is appropriate for the operating voltage of the protected circuit. The device is typically packaged in a surface-mount configuration for ease of assembly.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1538 $58.4440
915+ $0.1263 $115.5645
1,420+ $0.1224 $173.8080
1,955+ $0.1184 $231.4720
2,525+ $0.1145 $289.1125
3,380+ $0.1026 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess