EN
  • EN
  • DE

VES101M1CTR-0605S

Part No VES101M1CTR-0605S
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description 100 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mfr SURGE
Series VES
Packaging Reel - TR
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 16 V
Lifetime @ Temp. 1000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 70 mA @ 120 Hz
Ripple Current @ High Frequency 98 mA @ 10 kHz
Size / Dimension 0.248" Dia (6.30mm)
Height - Seated (Max) 0.217" (5.50mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN 3A001
HTSUS 8532.22.0020
Win Source Part Number 1478019-VES101M1CTR-0605S
Ultra Librarian 3D Model Ultra Librarian VES101M1CTR-0605S CAD Model

You May Also Be Interested in

Panasonic
ECA-1HHG221 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 220uF 50V datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
47uF 450V Aluminum Electrolytic Capacitors Through Hole,D16xL25mm
Lowest to $0.5821
Lelon
1000uF ±20% 50V Aluminum Electrolytic Capacitors 5000hrs@105℃
Lowest to $0.5239
Panasonic
EEU-FR1E152B Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 1500uF 12x20mm LS 5.0mm datasheet, inventory, & pricing.
Need more? Email Us
Semtech Corporation
10uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0294
Panasonic
EEU-FS2A330 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 100VDC 33uF 490mA Polar datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D10xL16mm
Lowest to $0.1863
Lelon
330uF ±20% 35V Aluminum Electrolytic Capacitors 5000hrs@105℃
Lowest to $0.1281
Hisilicon
47uF ±20% 35V Aluminum Electrolytic Capacitors 1000hrs@105℃
Lowest to $0.0466

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess