EN
  • EN
  • DE

VZH221M1CTR-0607S

Part No VZH221M1CTR-0607S
Manufacturer Surge Components
Catalog Aluminum Electrolytic Capacitors
Description CAP ALUM 220UF 20% 16V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 220 µF
Tolerance ±20%
Voltage - Rated 16 V
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ High Frequency 280 mA @ 100 kHz
Impedance 360 mOhms
Size / Dimension 0.248" Dia (6.30mm)
Height - Seated (Max) 0.315" (8.00mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Ultra Librarian 3D Model Ultra Librarian VZH221M1CTR-0607S CAD Model

You May Also Be Interested in

Nichicon
CAP ALUM 22UF 20% 100V SMD
Lowest to $0.1456
Ymin
47uF 80V Aluminum Electrolytic Capacitors Through Hole,D6.3xL11mm 9000hrs@105℃
Lowest to $0.1092
Ymin
470uF ±20% 25V Aluminum Electrolytic Capacitors 10000hrs@105℃
Lowest to $0.2079
KNSCHA ELECTRONICS CO.,LIMITED
470uF ±20% 35V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.1108
Hunan Aihua Group
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D10xL14mm
Lowest to $0.2170
KNSCHA ELECTRONICS CO.,LIMITED
100uF ±20% 25V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0376
Dongguan Honor Electronics Co., Ltd.
22uF ±20% 10V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0273
Dongguan Rongqiang Electronics Technology Co., Ltd.
680uF ±20% 25V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0880
Nichicon
CAP ALUM 470UF 20% 50V RADIAL TH
Lowest to $0.7655

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess