EN
  • EN
  • DE

PXV1220S-3DB N2-T

Part No PXV1220S-3DB N2-T
Manufacturer Susumu
Catalog Attenuators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family Attenuators
Manufacturer Susumu
Win Source Part Number 214790-PXV1220S-3DB N2-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXV1220S-3DB N2-T CAD Model

Description

The Susumu PXV1220S-3DB N2-T is a high-precision thin film chip resistor designed for applications that require exceptional accuracy, stability, and reliability. Manufactured using advanced thin film technology, it features tight tolerances and a low temperature coefficient of resistance (TCR), making it ideal for demanding environments.

Applications

  • Precision Instrumentation: Suitable for use in high-accuracy measurement devices, calibration equipment, and analytical instruments.
  • Medical Devices: Employed in critical medical equipment such as patient monitoring systems, diagnostic tools, and therapeutic devices where precision and reliability are crucial.
  • Automotive Electronics: Integrated into automotive control units (ECUs), sensor systems, and other automotive applications requiring robust performance under varying conditions.
  • Aerospace Applications: Used in aerospace electronics, including navigation systems, communication equipment, and control systems.
  • High-End Audio Equipment: Incorporated into professional audio amplifiers, preamplifiers, and signal processing equipment to minimize distortion and maintain signal integrity.
  • Industrial Automation: Deployed in industrial control systems, process monitoring equipment, and robotic systems requiring precise and stable resistance values.
  • Test and Measurement Equipment: Utilized in multimeters, oscilloscopes, signal generators, and network analyzers to ensure accurate and reliable measurements.

Features

  • High Precision: Offers tight resistance tolerances for accurate and consistent performance.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance drift over temperature variations, ensuring stable operation.
  • Thin Film Technology: Provides superior stability, reliability, and long-term performance compared to other resistor technologies.
  • Compact Size: Small form factor allows for high-density mounting on printed circuit boards (PCBs).
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with hazardous substance restrictions.

Benefits

  • Enhanced Accuracy: Tight tolerances and low TCR contribute to more accurate and reliable circuit performance.
  • Improved Stability: Minimal resistance drift ensures consistent performance over a wide temperature range.
  • Increased Reliability: Robust construction and thin film technology provide long-term stability and dependable operation.
  • Space Saving: Compact size allows for greater component density on PCBs, enabling smaller and more efficient designs.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations, reducing the use of hazardous substances.

Additional Details

The PXV1220S-3DB N2-T is typically packaged in a 1206 size. The specific resistance value and tolerance should be verified using the manufacturer's datasheet. Designed for surface mount technology (SMT), it is suitable for automated assembly processes. The 'N2-T' designation may indicate specific packaging or termination characteristics, which should be confirmed in the datasheet. Susumu is a reputable manufacturer known for producing high-quality, high-precision resistors.

You May Also Be Interested in

TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess