EN
  • EN
  • DE

RL1632H-R005-F

Part No RL1632H-R005-F
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183175-RL1632H-R005-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL1632H-R005-F CAD Model

Description

The Susumu RL1632H-R005-F is a precision, low-resistance chip resistor designed for current sensing and high-power applications. It is characterized by its high power rating, low resistance value, and excellent long-term stability. The resistor is manufactured using thin film technology, ensuring precision and reliability.

Applications:

  • Current Sensing Circuits: Used in power supplies, motor control, and battery management systems to accurately measure current flow.
  • Power Amplifiers: Employed in audio and RF power amplifiers to provide stable and accurate bias current.
  • Automotive Electronics: Found in automotive ECUs (Electronic Control Units) for current monitoring and control.
  • DC-DC Converters: Used in DC-DC converters for current limiting and feedback control.
  • LED Lighting: Used for current regulation in LED drivers to ensure consistent brightness and long lifespan.

Features:

  • Low Resistance Value: 0.005 Ohms (5 milliohms) for minimal impact on circuit performance.
  • High Power Rating: Designed to handle significant power dissipation. (Specific wattage rating should be confirmed via the manufacturer's datasheet).
  • Thin Film Technology: Provides excellent stability and precision.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes with temperature variations.
  • Surface Mount Device (SMD): Compact 1632 package for easy integration into circuit boards.

Benefits:

  • Accurate Current Measurement: Enables precise monitoring and control of current flow in circuits.
  • High Reliability: Ensures consistent performance in demanding environments.
  • Space-Saving Design: Compact SMD package minimizes board space requirements.
  • Reduced Power Loss: Low resistance value minimizes power dissipation and improves circuit efficiency.
  • Stable Performance: Low TCR ensures minimal resistance drift over temperature changes.

Technical Specifications:

The RL1632H-R005-F has a resistance of 0.005 Ohms and is a 1632 size chip resistor. It is designed for surface mount applications. The thin film construction ensures stability and precision. The specific power rating, voltage rating, tolerance and TCR values should be verified from the manufacturer's datasheet for accurate design implementation.

You May Also Be Interested in

Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess