EN
  • EN
  • DE

RR0816P-361-B-T5

Part No RR0816P-361-B-T5
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Description RES SMD 360 OHM 0.1% 1/16W 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Susumu
Packaging Reel - TR
Status Obsolete(EOL)
Resistance (Ohms) 360
Tolerance ±0.1%
Power (Watts) 0.063W, 1/16W
Composition Thin Film
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C to 125°C
Height - Seated (Max) 0.020" (0.50mm)
Number of Terminations 2
Win Source Part Number 105742-RR0816P-361-B-T5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR0816P-361-B-T5 CAD Model

Description

The RR0816P-361-B-T5 is a precision thin film chip resistor manufactured by Susumu. It's designed for high-precision applications requiring excellent stability, low noise, and tight tolerance. The '361' in the part number indicates a resistance value of 360 Ω. These resistors are commonly used in circuits where accurate and stable resistance values are critical for optimal performance, such as in precision analog circuits, sensor interfaces, and test equipment.

Applications:

  • Precision Analog Circuits: Employed in amplifier circuits, filters, and instrumentation where accurate gain and signal conditioning are vital.
  • Sensor Circuits: Used in circuits for temperature sensors, pressure sensors, and other transducers, requiring precise resistance measurements.
  • Medical Equipment: Utilized in medical devices demanding high reliability and precision.
  • Test and Measurement Equipment: Integrated into multimeters, oscilloscopes, and other instruments where accuracy is paramount.
  • High-Frequency Circuits: Suited for RF amplifiers and matching networks due to their low parasitic inductance.

Features:

  • High Precision: Offers a tight tolerance, generally 0.1% or even better (check datasheet for the specific value).
  • Low Temperature Coefficient of Resistance (TCR): Provides very stable resistance over a broad temperature range.
  • Low Noise: Minimizes noise generation in sensitive circuits.
  • Thin Film Technology: Guarantees high reliability and long-term stability.
  • Compact Size: Well-suited for high-density circuit board designs.
  • Lead-Free Construction: RoHS compliant for environmental friendliness.

Benefits:

  • Improved Circuit Accuracy: The tight tolerance of the resistor ensures accurate resistance values, ultimately improving the circuit's overall performance.
  • Enhanced Stability: Low TCR ensures that the resistance remains stable even with temperature variations, significantly improving circuit reliability.
  • Reduced Noise: Low noise generation minimizes signal interference, enhancing the overall signal integrity within the circuit.
  • High Reliability: Thin film technology is known for its long-term stability and reliability, ensuring consistent performance over time.
  • Simplified Circuit Design: The precise resistance values simplify the design process and could potentially reduce the total number of components needed.

Additional Details:

The RR0816P-361-B-T5 is a surface mount resistor, usually available in an 0816 package size. The 'B' suffix likely indicates a particular tolerance level or packaging specification, and 'T5' could refer to the tape and reel packaging format. Always consult the Susumu datasheet for accurate electrical characteristics, specific TCR values, power rating, and precise package dimensions. It's crucial to remain within the specified power rating to avoid overheating and ensure consistent, reliable operation. Use proper soldering techniques when mounting the resistor to the PCB to ensure reliable electrical connections and prevent damage during assembly. The thin film element is generally protected with a passivation layer for enhanced environmental protection.

You May Also Be Interested in

Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2,175+ $0.0266 $57.8550
5,265+ $0.0219 $115.3035
8,335+ $0.0208 $173.3680
11,115+ $0.0208 $231.1920
14,710+ $0.0196 $288.3160
18,750+ $0.0185 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,105 pieces
MOQ: 2175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess