EN
  • EN
  • DE

RR1220P-1001-B-M-T5

Part No RR1220P-1001-B-M-T5
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183904-RR1220P-1001-B-M-T5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR1220P-1001-B-M-T5 CAD Model

Description

The Susumu RR1220P-1001-B-M-T5 is a precision thin film chip resistor, known for its high stability and accuracy. This component is part of Susumu's RR series, designed for applications that demand tight tolerances and reliable performance across varying environmental conditions. The resistor features a resistance value of 1000 ohms (1001 = 1000 ohms) with a tolerance of ±0.1% (indicated by 'B'). The 'M' likely refers to a specific packaging or handling specification, and 'T5' specifies tape and reel packaging.

Applications

  • Precision instrumentation: Used in devices requiring accurate and stable resistance values.
  • Medical equipment: Employed in circuits where reliability and precision are critical.
  • Test and measurement equipment: Found in instruments where precise resistance is necessary for accurate readings.
  • Automotive electronics: Integrated into automotive control systems for sensor circuits.
  • Audio equipment: Utilized in high-end audio amplifiers and signal processing circuits.

Features

  • Thin film technology: Provides excellent stability and low noise.
  • Precise resistance value: 1000 ohms with a tolerance of ±0.1%.
  • Small size: 1220 chip size, suitable for compact designs.
  • High reliability: Designed to withstand various environmental conditions.
  • Low temperature coefficient of resistance (TCR): Ensures stable performance over a wide temperature range.

Benefits

  • Enhanced circuit accuracy: The tight tolerance ensures precise circuit operation.
  • Improved stability: The thin film construction provides stable resistance values over time and temperature.
  • Reduced noise: Low noise characteristics improve signal integrity in sensitive applications.
  • Compact design: Small size allows for integration into densely populated circuit boards.
  • Long-term reliability: Ensures consistent performance over the lifespan of the equipment.

Additional Details

The RR1220P-1001-B-M-T5 resistor is manufactured using thin film technology, which involves depositing a thin layer of resistive material onto a ceramic substrate. This process allows for precise control of the resistance value and ensures excellent stability. The resistor is available in a 1220 chip size, which refers to its physical dimensions. The resistor is designed to meet RoHS compliance, ensuring that it does not contain hazardous substances. It is suitable for reflow soldering processes, making it easy to integrate into automated assembly lines. The 'T5' designation indicates that the resistor is provided on tape and reel for automated pick-and-place assembly. The power rating is typically around 0.1W. The operating temperature range is typically -55°C to +155°C.

You May Also Be Interested in

Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess