EN
  • EN
  • DE

RR1632P-4992-B

Part No RR1632P-4992-B
Manufacturer Susumu
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Win Source Part Number 298911-RR1632P-4992-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR1632P-4992-B CAD Model

Description

The RR1632P-4992-B is a precision thin film chip resistor manufactured by Susumu. It's engineered for applications demanding high accuracy, stability, and dependability within a compact design. This resistor employs a thin metal film resistive element deposited on a premium ceramic substrate, ensuring an exceptional temperature coefficient of resistance (TCR) and sustained long-term stability.

Applications:

  • Precision analog circuits
  • Medical equipment
  • Measuring instruments
  • Automotive electronics
  • Industrial control systems

Features:

  • High precision: Offers a narrow tolerance, ensuring precise resistance values.
  • Excellent TCR: Exhibits minimal resistance variation across a broad temperature spectrum.
  • Superior long-term stability: Maintains consistent resistance over extended periods and under diverse environmental conditions.
  • Small size: Utilizes a compact 1206 package suitable for space-constrained applications.
  • Thin film technology: Employs uniform film thickness to enhance performance.
  • RoHS compliant: Constructed using environmentally friendly, lead-free materials.

Benefits:

  • Improved circuit performance: High precision and stability contribute to more accurate and dependable circuit operations.
  • Reduced component count: Stability minimizes the necessity for additional compensation circuits.
  • Increased reliability: Robust design ensures long-term performance and reduces the likelihood of failure.
  • Miniaturization: Compact dimensions enable denser circuit layouts.
  • Wide operating temperature range: Suitable for deployment in various environments.

Additional Details:

The RR1632P-4992-B has a resistance value of 49.9 kΩ. It comes in a 1206 chip size. It provides a good power rating for its size. The thin film build allows for close tolerances and low temperature coefficients, making it fitting for high-precision applications where stable resistance values are crucial. Susumu is recognized for its superior thin film resistors, and the RR1632P-4992-B is a prime example, delivering reliable and consistent performance in demanding environments.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess