EN
  • EN
  • DE
Part No S231
Manufacturer Swanstrom Tools USA
Catalog Tools
Description PLIER NEEDLE NOSE SERRATED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Pliers
Mfr Swanstrom Tools USA
Package Bulk
Product Status Active
Tool Type Electronics
Tip Type Needle Nose
Jaw Type Serrated
Features ESD Safe
Length 5.28" (134.1mm)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.20.6030
Win Source Part Number 892838-S231
Ultra Librarian 3D Model Ultra Librarian S231 CAD Model

Description

The 892838-S231 is a 5.28" (134.1mm) needle nose pliers from Swanstrom Tools USA.

  • Application: Designed for electronics work
  • Feature: ESD-safe design
  • Packaging: Bulk
  • Jaw Type: Serrated

You May Also Be Interested in

Quest Technology International Inc.
85PC DELUXE FIELD SERVICE KIT
Need more? Email Us
Panduit Corp
TOOL METAL TAPE EMBOSSING
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER SLC-21T-2.0
Need more? Email Us
Belden Inc.
TORQUE WRENCH 9/16
Need more? Email Us
Seekonk Precision Tools
TORQUE WRENCH
Need more? Email Us
Belden Inc.
SECURITY SHIELD TOOL
Need more? Email Us
Wiha
SLOTTED SPANNER NUT DRIVER M3.5 / M3.5 Spanner (Security) Nut Driver 8.58" (218.0mm)
Need more? Email Us
Apex Tool Group
JKT 100 J2 KEYLS CHUK
Lowest to $1.1769
Swanstrom Tools USA
CUTTER
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess