EN
  • EN
  • DE

SFU34096E1AE1TO-I-MS-1A1-STD

Part No SFU34096E1AE1TO-I-MS-1A1-STD
Manufacturer Swissbit NA Inc.
Catalog USB Flash Drives
Description USB FLASH DRIVE 4GB SLC USB 3.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Memory Size 4GB
Memory Type FLASH - NAND (SLC)
Type USB 3.1
Speed - Read 175MB/s
Speed - Write 90MB/s
Temperature Range - Operating -40°C ~ 85°C
Size / Dimension 67.80mm L x 18.00mm H x 8.30mm W
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1501949-SFU34096E1AE1TO-I-MS-1A1-STD
Ultra Librarian 3D Model Ultra Librarian SFU34096E1AE1TO-I-MS-1A1-STD CAD Model

Description

N

You May Also Be Interested in

Flexxon Pte Ltd
USB FLASH DRIVE 64GB USB 3.1
Need more? Email Us
Apacer
USB FLASH DRV 16GB TLC 2.0/3.0
Need more? Email Us
Swissbit NA Inc.
USB FLASH DRIVE 4GB SLC USB 2.0 / USB Flash Drive 4GB FLASH - NAND (SLC) USB 2.0
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 128GB USB 3.1
Need more? Email Us
Swissbit NA Inc.
USB FLASH DRIVE 2GB SLC USB 3.1
Need more? Email Us
Swissbit NA Inc.
USB FLASH DRIVE 2GB SLC USB 3.1
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 256GB USB 3.1
Need more? Email Us
Swissbit NA Inc.
USB FLASH DRIVE 4GB SLC USB 3.1
Need more? Email Us
Swissbit NA Inc.
USB FLASH DRIVE 32GB SLC USB 3.1
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess