EN
  • EN
  • DE
Part No 318
Manufacturer Switchcraft Inc.
Catalog Between Series Adapters
Description ADAPT 3.5MM JACK TO MALE XLR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Convert From (Adapter End) 3.5mm Jack, Female Socket
Convert To (Adapter End) XLR, Male Pins, 3 Positions
Features Volume Control
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1609638-318
Ultra Librarian 3D Model Ultra Librarian 318 CAD Model

Description

N

You May Also Be Interested in

HARTING
ADAPTER M12 RJ45 CAT 6A STRAIGHT
Need more? Email Us
NorComp Inc.
ADAPT DB15M TO RJ45 JACK GRAY
Need more? Email Us
Switchcraft Inc.
ADAPT MALE XLR TO 1/4\
Need more? Email Us
NorComp Inc.
ADAPT DB25F TO RJ45 JACK GRAY
Need more? Email Us
Phoenix Contact
VS-BH-M12FSX-10G-RJ45/180
Need more? Email Us
LEMO
PLUG ADPT LEMO TO SMA
Need more? Email Us
NorComp Inc.
ADAPT DB9M TO RJ45 JACK GRAY
Need more? Email Us
319
Switchcraft Inc.
ADAPT 3.5MM JCK TO TERM BLK 3POS
Need more? Email Us
NorComp Inc.
ADAPT DB9M TO RJ45 JACK BLACK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess