EN
  • EN
  • DE
Part No 319
Manufacturer Switchcraft Inc.
Catalog Between Series Adapters
Description ADAPT 3.5MM JCK TO TERM BLK 3POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Convert From (Adapter End) 3.5mm Jack, Female Socket
Convert To (Adapter End) Terminal Block, 3 Positions
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1609639-319
Ultra Librarian 3D Model Ultra Librarian 319 CAD Model

Description

N

You May Also Be Interested in

Cinch Connectivity Solutions
CONN ADAPTER RJ-45 TO DB9 MALE
Need more? Email Us
NorComp Inc.
ADAPT DB25F TO RJ45 JACK GRAY
Need more? Email Us
NorComp Inc.
ADAPT DB15F TO RJ45 JACK GRAY
Need more? Email Us
Pomona Electronics
Adapter Connector Snap Button To Banana Jack
Need more? Email Us
NorComp Inc.
ADAPT DB15M TO RJ45 JACK GRAY
Need more? Email Us
Adafruit Industries LLC
DE-9 (DB-9) MALE PLUG TO TERMINA
Lowest to $6.7082
Phoenix Contact
ADAPT CIRC 8POS TO RJ45 JACK BLK
Need more? Email Us
319
Switchcraft Inc.
ADAPT 3.5MM JCK TO TERM BLK 3POS
Lowest to $1.6817
TYCLON
Adapter Connector BNC Jack, Female Socket To RCA Plug, Male Pin an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, ensures a high insulation resistance (1000MΩ(Min.) at DC 500V), a low contact resistance (RCA (50mΩ(Max.)),BNC (3mΩ(Max.)). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Nickel Plating, while the body is Brass/Nickel Plating.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess