EN
  • EN
  • DE

387AX

Part No 387AX
Manufacturer Switchcraft Inc.
Catalog Between Series Adapters
Description ADAPT MALE XLR TO 1/4\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Convert From (Adapter End) XLR, Male Pins, 3 Positions
Convert To (Adapter End) Phone Plug, Stereo, 6.35mm (0.250", 1/4")
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1609635-387AX
Ultra Librarian 3D Model Ultra Librarian 387AX CAD Model

Description

N

You May Also Be Interested in

Cinch Connectivity Solutions
CONN ADAPTER RJ-45 TO DB9 MALE
Need more? Email Us
Amphenol
ADAPT CIRC 4POS TO RJ45 JACK BLK
Need more? Email Us
Phoenix Contact
VS-BH-M12FSX-10G-RJ45/180
Need more? Email Us
NorComp Inc.
ADAPT DB9F TO RJ45 JACK GRAY
Need more? Email Us
LEMO
PLUG ADPT LEMO TO SMA
Need more? Email Us
EDAC Inc.
ADAPT DVI-A PLUG TO DB15F BLACK
Need more? Email Us
NorComp Inc.
ADAPT DB15M TO RJ45 JACK GRAY
Need more? Email Us
Pomona Electronics
Adapter Connector Snap Button To Banana Jack
Need more? Email Us
318
Switchcraft Inc.
ADAPT 3.5MM JACK TO MALE XLR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess