EN
  • EN
  • DE
Part No B5MH
Manufacturer Switchcraft Inc.
Catalog Circular Connectors
Description CONN RCPT MALE XLR 5P SOLDER CUP  /  5 Position Circular Connector Receptacle, Male Pins Solder Cup
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr Switchcraft Inc.
Series Q-G® B
Package Bulk
Connector Type Receptacle, Male Pins
Number of Positions 5
Shell Size - Insert XLR
Mounting Type Panel Mount
Mounting Feature Bulkhead - Rear Side Nut
Termination Solder Cup
Fastening Type Latch Lock
Orientation Keyed
Primary Material Metal
Shell Material Zinc
Shell Finish Nickel
Contact Finish - Mating Silver
Color Silver
Ingress Protection IP66 - Dust Tight, Water Resistant
Features Ground
Temperature Range - Operating -40°C ~ 65°C
Contact Material Brass
Insert Material Polyester
Applications Audio, Instrumentation
Base Product Number B5M
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Standard Package 100
Win Source Part Number 1047843-B5MH
Ultra Librarian 3D Model Ultra Librarian B5MH CAD Model

Description

The Switchcraft Inc. B5MH is a circular connector that falls under the category of electronic components.

  • Positions: 5
  • Color: Silver
  • Ground Feature: Yes
  • Connector Type: Receptacle, Male Pins
  • Termination: Solder Cup
  • Fastening Type: Latch Lock
  • Package: Bulk
  • Application: Audio and Instrumentation
  • Orientation: Keyed
  • Standard Package: 100
  • Mounting Feature: Bulkhead-Rear Side Nut
  • Shell Size: XLR
  • Operating Temperature Range: -40°C to 65°C
  • Shell Material: Zinc
  • Shell Finish: Nickel
  • Insert Material: Polyester
  • Cross-Reference: MS3102E18-11P, MS3102E14S-5P, T 3362 010, C091 31C005 100 2, CA3102E18-11P
  • MSL Level: 1 (Unlimited)
  • RoHS Compliant: No

You May Also Be Interested in

ITT Cannon, LLC
CONN PLUG MALE 1POS SILVER CRIMP / 1 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Bulgin
CONN PLUG FMALE 5P WIRE LEAD / 5 Position Circular Connector Plug, Female Sockets Wire Leads
Lowest to $50.5266
Hirose Electric Co Ltd
CONN PLUG HSG MALE 12POS INLINE / 12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Strain Relief
Lowest to $6.0147
Amphenol Aerospace Operations
JT 6C 6#22D SKT PLUG
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 11P GOLD SLD CUP / 11 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ITT Cannon, LLC
CONN RCPT MALE 37POS SLVR SLDR
Need more? Email Us
Amphenol Industrial Operations
10-40450-12 / Connector Gasket, Seal 12, 12S
Need more? Email Us
Amphenol
Conn MIL-C-26500 Circular PIN 8 POS Crimp ST Cable Mount 8 Terminal 1 Port
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 3P SILV SLDR CUP / 3 Position Circular Connector Receptacle, Male Pins Solder Cup
Lowest to $17.7440

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess