EN
  • EN
  • DE

S1029

Part No S1029
Manufacturer Switchcraft Inc.
Catalog Washers - Bushing, Shoulder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers - Bushing, Shoulder
Mfr Switchcraft Inc.
Package Bulk
Thread/Screw/Hole Size 3/8"
Diameter - Inside 0.375" (9.53mm) 3/8"
Diameter - Outside 0.625" (15.88mm) 5/8"
Diameter - Shoulder 0.625" (15.88mm) 5/8"
Thickness - Overall 0.064" (1.63mm)
Length - Below Head 0.031" (0.79mm) 1/32"
Material Fibre
Base Product Number S10
Other Names S-1029,SC1147
Standard Package 500
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1275024-S1029
Ultra Librarian 3D Model Ultra Librarian S1029 CAD Model

Description

S-1029 washer bushing shoulder from Switchcraft Inc. is perfect for use in a wide range of applications.

  • Material: Fiber
  • Overall Thickness: 0.064 inches (1.63mm)
  • Diameter Outside: 0.625 inches (15.88mm)
  • Diameter Inside: 0.375 inches (9.53mm)
  • Length Below Head: 0.031 inches (0.79mm)
  • Thread/Screw/Hole Size: 3/8 inches
  • Package Type: Bulk
  • Standard Package: 500
  • ECCN: EAR99.90.4590
  • Other Names: SC1147 and S10
  • Diameter Shoulder: 0.625 inches (15.88mm)
  • Available From: Win Source with part number 1275024-S1029

You May Also Be Interested in

BOYD
WASHER SHOULDER POLY SULFIDE
Lowest to $0.5454
Bivar Inc.
Need more? Email Us
Keystone Electronics
#4 Split Lock Washer 0.031" (0.79mm) 1/32" Thick Steel Zinc
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #4 NYLON
Lowest to $0.1378
Switchcraft Inc.
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #6 NYLON
Lowest to $0.1791
Panduit Corp
Need more? Email Us
Essentra Components
SHOULDER WASHER .315 ID .630 OD / Shoulder Washer Thick Nylon
Lowest to $0.0864
340
Keystone Electronics
WASHER SHOULDER #4 NYLON
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess