EN
  • EN
  • DE

SW-031-190

Part No SW-031-190
Manufacturer Bivar Inc.
Catalog Washers - Bushing, Shoulder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers - Bushing, Shoulder
Mfr Bivar Inc.
Series SW
Package Bag
Thread/Screw/Hole Size #6
Diameter - Inside 0.146" (3.71mm)
Diameter - Outside 0.313" (7.95mm) 5/16"
Diameter - Shoulder 0.190" (4.83mm)
Thickness - Overall 0.197" (5.00mm)
Length - Below Head 0.031" (0.79mm) 1/32"
Material Polyphenylene Sulfide, Glass Filled
Base Product Number SW-031
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1275026-SW-031-190
Ultra Librarian 3D Model Ultra Librarian SW-031-190 CAD Model

Description

The SW-031-190 by Bivar Inc. is a washer-bushing-shoulder component.

  • Thickness: 0.197" (5.00mm)
  • Overall Diameter: 0.313" (7.95mm)
  • Inside Diameter: 0.146" (3.71mm)
  • Length Below Head: 0.031" (0.79mm)
  • Material: Polyphenylene sulfide, glass filled material
  • Thread/Screw/Hole Size: #6
  • Package: Supplied in bags
  • Standard Package: 100

You May Also Be Interested in

Essentra Components
SHOULDER WASHER .263 ID .687 OD / Shoulder Washer 0.046" (1.17mm) Thick Nylon
Lowest to $0.1041
Switchcraft Inc.
Need more? Email Us
Essentra Components
SHOULDER WASHER .639 ID .788 OD / Shoulder Washer Thick Nylon
Lowest to $0.1140
Keystone Electronics
WASHER SHOULDER #6 NYLON
Lowest to $5.0427
Switchcraft Inc.
Need more? Email Us
Keystone Electronics
WASHER SHOULDER 1/4 NYLON
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #2 NYLON / #2 Shoulder Washer 0.234" (5.94mm) Thick Nylon
Need more? Email Us
340
Keystone Electronics
WASHER SHOULDER #4 NYLON
Need more? Email Us
Essentra Components
SHOULDER WASHER, NATURAL,.394 IN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess