EN
  • EN
  • DE

SPE0504S26RG

Part No SPE0504S26RG
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description 4-Line ESD Protection Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 338462-SPE0504S26RG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPE0504S26RG CAD Model

Description

The SPE0504S26RG is a Schottky Barrier Diode manufactured by SYNC POWER Crop. It is designed for high-efficiency rectification and fast switching applications. This diode features a low forward voltage drop, which minimizes power loss and improves overall system efficiency. Its compact size and robust design make it suitable for a wide range of applications where efficient power management is crucial.

Applications

  • DC-DC converters: Used as a rectifier in DC-DC converters to improve efficiency.
  • Switching power supplies: Utilized for high-frequency rectification in switching power supplies.
  • Freewheeling diodes: Protects inductive loads by providing a path for current flow when the switch is turned off.
  • Reverse polarity protection: Prevents damage from incorrect power supply connections.
  • Solar power systems: Used for bypass diodes to improve solar panel efficiency and protect against shading effects.

Features

  • Low forward voltage drop: Minimizes power loss and enhances efficiency.
  • High surge current capability: Withstands high surge currents without damage.
  • Fast switching speed: Enables high-frequency operation with minimal switching losses.
  • RoHS compliant: Ensures compliance with environmental regulations.
  • Compact package: Allows for high-density circuit designs.

Benefits

  • Improved efficiency: Reduces power consumption and heat generation.
  • Enhanced reliability: Robust design ensures long-term performance.
  • Simplified circuit design: Easy to integrate into various applications.
  • Reduced system cost: High efficiency leads to lower energy bills and reduced component count.
  • Environmental compliance: Meets RoHS standards for environmentally friendly products.

Additional Details

The SPE0504S26RG typically comes in a surface-mount package, such as a SOD-123 or similar. The specific electrical characteristics, such as forward voltage, reverse leakage current, and maximum ratings, vary based on the manufacturer's datasheet. It is crucial to consult the datasheet for detailed specifications and application guidelines. This component is commonly used in portable devices, power adapters, and other electronic equipment where efficiency and size are critical design considerations. The diode's construction utilizes a Schottky barrier, which provides a faster switching speed and lower forward voltage drop compared to traditional PN junction diodes. This makes it an excellent choice for applications requiring high-speed and efficient rectification.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess