EN
  • EN
  • DE

SPE0505S26RG

Part No SPE0505S26RG
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description 5-Line ESD Protection Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 338463-SPE0505S26RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPE0505S26RG CAD Model

Description

The SPE0505S26RG is a Schottky Barrier Diode manufactured by SYNC POWER Crop, designed for high-efficiency rectification and fast switching capabilities. This diode is engineered with a low forward voltage drop, minimizing power dissipation and contributing to improved overall system efficiency. Its compact form factor and rugged construction make it a viable solution for diverse applications where efficient power management is paramount.

Applications

  • DC-DC Converters: Functions as a rectifier in DC-DC conversion circuits to optimize energy efficiency.
  • Switching Power Supplies: Employed for high-frequency rectification within switching power supply designs.
  • Freewheeling Diodes: Offers protection to inductive loads by enabling a current pathway when the switch is deactivated.
  • Reverse Polarity Protection: Guards against potential damage stemming from incorrect power source connections.
  • LED Lighting: Used in LED lighting systems for efficient power management and rectification.

Features

  • Minimal Forward Voltage Drop: Reduces energy wastage and enhances operational effectiveness.
  • Elevated Surge Current Capacity: Able to endure substantial surge currents without incurring damage.
  • Rapid Switching Speed: Facilitates high-frequency operation with reduced switching-related losses.
  • RoHS Compliance: Adheres to environmental regulations, ensuring responsible manufacturing.
  • Small Package Size: Enables the creation of compact and densely packed circuit arrangements.

Benefits

  • Enhanced Efficiency: Lowers both energy consumption and heat production, leading to more sustainable operation.
  • Superior Reliability: Robust design guarantees consistent performance and longevity.
  • Streamlined Circuit Integration: Easily incorporated into a wide array of applications, simplifying design processes.
  • Cost-Effective Solution: High efficiency translates to lower energy expenditures and potentially reduces the number of components required.
  • Eco-Friendly Design: RoHS compliance reflects a commitment to environmentally conscious manufacturing practices.

Additional Details

The SPE0505S26RG typically utilizes a surface-mount package like the SOD-123. Detailed electrical specifications such as forward voltage, reverse leakage current, and maximum ratings can be found in the manufacturer's datasheet. The datasheet is essential for proper application and design. This diode is commonly found in portable electronics, power adapters, and a variety of electronic devices where space and efficiency are key factors. The Schottky barrier construction provides superior switching performance and lower forward voltage drop when compared to conventional PN junction diodes, making it well-suited for applications demanding high speed and efficiency in rectification processes.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess