EN
  • EN
  • DE

SPN1071S72RGB

Part No SPN1071S72RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 338929-SPN1071S72RGB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN1071S72RGB CAD Model

Description

The SPN1071S72RGB is a synchronous step-down DC-DC converter IC manufactured by SYNC POWER Crop. This converter is designed to efficiently regulate voltage in a variety of applications, offering features such as high efficiency, integrated power MOSFETs, and protection mechanisms. Its synchronous rectification design minimizes power loss and heat generation, making it suitable for battery-powered devices and other applications where efficiency is paramount.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other handheld devices to regulate power.
  • Power Banks: Provides stable and efficient voltage regulation for power bank outputs.
  • Solid State Drives (SSDs): Powers the core components of SSDs.
  • Networking Equipment: Used in routers, switches, and other networking devices for voltage regulation.
  • Industrial Control Systems: Powers sensors, actuators, and other components in industrial applications.

Features:

  • High Efficiency: Synchronous rectification minimizes power losses, improving overall efficiency.
  • Integrated Power MOSFETs: Reduces external component count and simplifies PCB design.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Adjustable Output Voltage: Allows for flexible voltage regulation to meet specific needs.
  • Over-Current Protection (OCP): Protects the device and the load from excessive current draw.
  • Short-Circuit Protection (SCP): Prevents damage in the event of a short circuit.
  • Over-Temperature Protection (OTP): Shuts down the converter if the temperature exceeds a safe limit.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system reliability and reducing the need for heat sinks.
  • Simplified Circuit Design: Integrated components simplify the design process and reduce board space.
  • Improved System Stability: Provides a stable and regulated output voltage, ensuring reliable operation of connected components.
  • Enhanced Safety: Protection features safeguard the device and the load from damage.
  • Compact Solution: Small package size enables integration into space-constrained applications.

Additional Details:

The SPN1071S72RGB operates at a fixed switching frequency, typically in the hundreds of kHz range, to optimize the trade-off between efficiency and component size. It also incorporates a soft-start function to limit inrush current during startup. The device is typically available in a small surface-mount package. For detailed specifications, including input voltage range, output voltage range, switching frequency, protection thresholds, and thermal characteristics, refer to the manufacturer's datasheet. Proper PCB layout is essential for optimal performance and thermal management. Consult the datasheet for recommended external component values and layout guidelines.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess