EN
  • EN
  • DE

XB1085K12BJR-G

Part No XB1085K12BJR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105153-XB1085K12BJR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XB1085K12BJR-G CAD Model

Description

The XB1085K12BJR-G is a voltage detector IC manufactured by Torex Semiconductor. It monitors voltage levels in electronic circuits and provides a reset signal when the voltage falls below a predefined threshold. This function is crucial for preventing malfunctions and data corruption in microcontrollers and other sensitive electronic components.

Applications

  • Microcontroller reset circuits: Ensures proper microcontroller initialization and prevents erroneous operation during power-up or brownout conditions.
  • Battery-powered devices: Monitors battery voltage and provides a reset signal when the battery voltage drops too low, preventing deep discharge and damage.
  • Power supply monitoring: Detects voltage fluctuations and provides a reset signal to protect sensitive components from overvoltage or undervoltage conditions.
  • Industrial control systems: Monitors critical voltage levels and provides a reset signal to ensure system stability and prevent equipment damage.
  • Automotive electronics: Protects electronic control units (ECUs) from voltage fluctuations and ensures reliable operation.

Features

  • Low supply current: Minimizes power consumption in battery-powered applications.
  • High accuracy detection voltage: Provides precise voltage monitoring for reliable reset operation.
  • Built-in hysteresis: Prevents oscillations during voltage transitions.
  • Small package size: Enables compact circuit designs.
  • Open drain output: Allows for flexible connection to various microcontroller and system configurations.

Benefits

  • Prevents microcontroller malfunctions: Ensures proper microcontroller operation by providing a reliable reset signal.
  • Protects against data corruption: Prevents data loss or corruption during power-up or brownout conditions.
  • Extends battery life: Low power consumption minimizes battery drain in portable devices.
  • Improves system reliability: Provides a safeguard against voltage fluctuations and ensures stable operation.
  • Simplifies circuit design: Integrates voltage monitoring and reset functionality into a single IC.

The XB1085K12BJR-G operates by constantly monitoring the input voltage. When the voltage drops below the detection threshold, the IC asserts a reset signal, typically by pulling the output pin low. The built-in hysteresis prevents the output from oscillating when the input voltage is near the threshold level. The open-drain output allows the device to be easily connected to a microcontroller or other system components with various voltage levels.

The specific detection voltage, hysteresis value, and package type are important parameters to consider when selecting the XB1085K12BJR-G for a particular application. Refer to the datasheet for detailed information on these parameters. This voltage detector offers a robust and reliable solution for voltage monitoring and reset generation, ensuring stable and reliable operation of electronic systems.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess