The SPP1433A35RG is a Power MOSFET manufactured by SYNC POWER Crop. This MOSFET is designed for high-efficiency power switching applications. It features low on-resistance and fast switching speeds, contributing to reduced power losses and improved system efficiency.
Applications:
- Synchronous Rectification
- DC-DC Converters
- Power Adapters
- Battery Management Systems
- Motor Control
Features:
- Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
- Fast Switching Speed: Reduces switching losses.
- High Avalanche Ruggedness: Provides increased reliability under demanding conditions.
- Logic Level Gate Drive: Allows for direct drive from microcontrollers and other logic devices.
- RoHS Compliant: Ensures environmental compliance.
Benefits:
- Improved Efficiency: Low RDS(on) and fast switching reduce power dissipation, leading to higher overall system efficiency.
- Enhanced Thermal Performance: Efficient operation minimizes heat generation, improving reliability and extending component life.
- Simplified Design: Logic level gate drive simplifies the driving circuitry.
- Increased Reliability: High avalanche ruggedness provides robustness against voltage transients.
- Compact Footprint: Allows for space-saving designs.
Additional Details:
The SPP1433A35RG typically features a voltage rating suitable for various power applications. Its low on-resistance characteristic ensures minimal power loss during conduction. The device's fast switching speed, facilitates minimizing switching losses. The device is typically available in a surface mount package, facilitating automated assembly and reducing board space requirements. The specific datasheet should be consulted for detailed electrical characteristics, thermal performance data, and recommended operating conditions.