EN
  • EN
  • DE

SPP3413S23RGB

Part No SPP3413S23RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 339074-SPP3413S23RGB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP3413S23RGB CAD Model

Description

The SPP3413S23RGB is a power MOSFET from SYNC POWER Crop, designed for efficient power switching and management in various electronic applications. This MOSFET is characterized by its low on-resistance, fast switching speed, and robust design, making it suitable for demanding applications that require high efficiency and reliability.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion circuits.
  • Power management systems: Employed in battery management and power distribution applications.
  • LED lighting: Suitable for driving and controlling LED lighting systems, especially RGB LEDs.
  • Motor control: Utilized in motor control circuits for efficient power switching.
  • Synchronous rectification: Used to improve efficiency in power supplies.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche rated: Provides robustness and reliability under transient voltage conditions.
  • Logic level gate drive: Allows direct drive from microcontrollers and logic circuits.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • High efficiency: Reduces power consumption and heat generation.
  • Improved system performance: Enhances the overall performance of electronic devices.
  • Extended battery life: Optimizes power usage for portable applications.
  • Reliable operation: Ensures stable and consistent performance in various operating conditions.
  • Simplified design: Simplifies circuit design with logic-level gate drive.

Additional Details:

The SPP3413S23RGB typically comes in a surface-mount package. Key specifications include its drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation (PD). The specific values vary based on the exact model number; refer to the datasheet for precise specifications. It is designed to operate within a specified temperature range and can handle significant power levels, making it versatile for different applications. Furthermore, its RGB designation suggests it could be specifically designed or tested for use in RGB LED applications. Always consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess