EN
  • EN
  • DE

PQ60033QTA35NNS

Part No PQ60033QTA35NNS
Manufacturer SynQor Worldwide Headquarters
Description 35 Amp, No Heatsink, Isolated DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SynQor Worldwide Headquarters
Win Source Part Number 1239312-PQ60033QTA35NNS
Manufacturer Homepage www.synqor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PQ60033QTA35NNS CAD Model

Description

The PQ60033QTA35NNS is a high-efficiency Quarter-Brick DC-DC converter manufactured by SynQor. It is designed to convert a wide input voltage range to a tightly regulated output voltage, suitable for various applications requiring reliable and efficient power conversion. This converter is known for its high power density and robust performance in demanding environments.

Applications:

  • Telecommunications Equipment: Powering telecom infrastructure equipment such as routers, switches, and base stations.
  • Networking Equipment: Supplying power to network servers, storage systems, and other networking devices.
  • Industrial Automation: Providing regulated power to industrial control systems, robotics, and automation equipment.
  • Transportation Systems: Powering onboard electronics in railway systems, buses, and other transportation vehicles.
  • Medical Equipment: Supplying reliable power to medical devices and diagnostic equipment.

Features:

  • High Efficiency: Achieves high efficiency across a wide load range, reducing power losses and heat dissipation.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, providing flexibility in system design.
  • Regulated Output Voltage: Delivers a tightly regulated output voltage, ensuring stable operation of connected devices.
  • Quarter-Brick Package: Standard quarter-brick package allows for easy integration into existing systems.
  • Remote On/Off Control: Enables remote control of the converter's operation.
  • Over-Voltage Protection: Protects against over-voltage conditions, preventing damage to connected devices.
  • Over-Current Protection: Limits output current to prevent damage from overload conditions.
  • Over-Temperature Protection: Shuts down the converter in the event of over-temperature conditions.

Benefits:

  • Reduced Power Consumption: High efficiency minimizes power consumption, reducing operating costs.
  • Improved System Reliability: Comprehensive protection features enhance system reliability and prevent equipment failures.
  • Easy Integration: Standard quarter-brick package simplifies integration into existing systems.
  • Flexible System Design: Wide input voltage range provides flexibility in system design.
  • Stable Performance: Tightly regulated output voltage ensures stable operation of connected devices.

Additional Details:

The PQ60033QTA35NNS is housed in a standard quarter-brick package. Key specifications include input voltage range, output voltage, output current, and efficiency. It is designed to operate in harsh environments with wide temperature variations. Detailed specifications, including isolation voltage, switching frequency, and protection thresholds, can be found in the SynQor datasheet. The operating temperature range is typically between -40°C to +100°C.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess