EN
  • EN
  • DE

PQ60050HPA45NNS-G

Part No PQ60050HPA45NNS-G
Manufacturer SynQor Worldwide Headquarters
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Through Hole
Output Current 45 A
Output Power 225 W
Output Voltage 5 V
Power Rating 225 W
RoHS Compliant
Win Source Part Number 1226560-PQ60050HPA45NNS-G
Categories Custom Parts
Manufacturer SynQor Worldwide Headquarters
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PQ60050HPA45NNS-G CAD Model

Description

The SynQor Worldwide Headquarters PQ60050HPA45NNS-G is a custom part.

  • Power Rating: 225W
  • Output Voltage: 5V
  • Output Current: 45A
  • Output Power: 225W
  • Mounting Technology: Through-hole
  • RoHS Compliant: Yes
  • Manufacturer: SynQor Worldwide Headquarters
  • Popularity: Medium

You May Also Be Interested in

Chilisin
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Omega Engineering
Pressure Xdcr, 10 PSI, Diff, Current;
Need more? Email Us
Texas Instruments
NVDC I2C Battery Buck-Boost Charge Controller with System Power Monitor & Processor Hot Monitor 32-QFN -40 to 85
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Lowest to $0.0773
Nexperia USA Inc.
MOSFET N-CH 40V 290A LFPAK56 / N-Channel 40 V 290A (Ta) 333W (Ta) Surface Mount LFPAK56; Power-SO8
Lowest to $1.5927
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 48HVQFN / RL78 series Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
Need more? Email Us
Norgren
Vacuum Pump, multiport, 20Hg NSTAA4 , NPT, Mid Series
Need more? Email Us
Renesas Electronics America
RD12MW-T1B-AT - ZENER DIODES 200 / Clamp Ipp Tvs Diode Surface Mount SC-59
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess