EN
  • EN
  • DE

FCM1608C-121T03

Part No FCM1608C-121T03
Manufacturer TA-I
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974203-FCM1608C-121T03
Categories OEM Parts(F-I)
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCM1608C-121T03 CAD Model

Description

The FCM1608C-121T03 is a multilayer chip inductor manufactured by TA-I. This inductor is designed for use in high-frequency circuits for impedance matching, filtering, and signal tuning. It is characterized by its small size, high Q factor, and excellent self-resonant frequency, making it suitable for a wide range of wireless and RF applications.

Applications

  • RF transceivers
  • Wireless LAN (WLAN) modules
  • Bluetooth devices
  • Mobile phones
  • GPS receivers

Features

  • Small size (1608 case size)
  • High Q factor
  • High self-resonant frequency
  • Tight inductance tolerance
  • Surface-mount package
  • Inductance Value: 120nH
  • Tolerance: ±3%
  • Operating Temperature Range: -55°C to +125°C

Benefits

  • Improved signal integrity and reduced losses
  • Smaller and lighter electronic devices
  • Stable performance over temperature
  • Precise tuning and impedance matching
  • Easy integration into circuit boards

Additional Details

The FCM1608C-121T03 inductor features a ceramic body and wire-wound construction, which contributes to its high Q factor and self-resonant frequency. The 1608 case size refers to its dimensions, which are approximately 1.6mm x 0.8mm. It is used in RF circuits for filtering noise, impedance matching between different stages, and tuning resonant circuits to specific frequencies. Proper soldering techniques are essential for reliable performance. It is also used in impedance matching networks to optimize power transfer between components. The inductor's small size makes it ideal for use in densely populated circuit boards where space is limited. Its tight inductance tolerance ensures consistent performance in critical applications. The inductor exhibits excellent temperature stability, ensuring reliable operation. Datasheets from TA-I provide detailed specifications and performance curves. The device is generally RoHS compliant.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Dell
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess