EN
  • EN
  • DE

RM04FTN3920

Part No RM04FTN3920
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296520-RM04FTN3920
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RM04FTN3920 CAD Model

Description

The RM04FTN3920 is a surface mount thick film chip resistor manufactured by TA-I Technology. This resistor is designed for general-purpose use in various electronic circuits and provides a stable and reliable resistance value. Its compact size makes it ideal for applications with limited board space.

Applications

  • Consumer electronics: Commonly used in televisions, audio equipment, and remote controls.
  • Computer peripherals: Found in printers, keyboards, and mice.
  • Industrial equipment: Used in control panels, power supplies, and measurement instruments.
  • Telecommunications: Employed in modems, routers, and network interfaces.
  • Automotive electronics: Found in various control modules and sensor circuits.

Features

  • Resistance Value: 392 Ohms
  • Package Size: 0603 (1608 Metric)
  • Tolerance: ±1%
  • Temperature Coefficient: ±100 ppm/°C
  • Power Rating: 1/10W (0.1W)
  • Thick Film Resistor Element
  • Surface Mount Device (SMD)

Benefits

  • Precise resistance value due to the tight tolerance.
  • Stable performance over a wide range of temperatures.
  • Small footprint for high-density circuit layouts.
  • Compatible with automated assembly equipment.
  • Reliable and long-lasting performance.

Additional Details

The RM04FTN3920 resistor consists of a thick film resistive layer deposited on a ceramic substrate. The resistance is laser-trimmed to achieve the specified tolerance. The terminations are typically tin-plated for good solderability. The 0603 package size follows industry standards for surface mount components. Proper soldering techniques and handling practices should be followed to ensure the resistor's integrity and prevent damage. Recommended soldering profiles should be consulted to ensure reliable connections.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess