EN
  • EN
  • DE

RM04JTN155

Part No RM04JTN155
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296527-RM04JTN155
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM04JTN155 CAD Model

Description

The RM04JTN155 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. This resistor is designed for general-purpose applications that require stable and reliable resistance in a small surface mount package. It offers excellent performance characteristics and is suitable for use in various electronic circuits.

Applications

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Telecommunications Equipment
  • Power Supplies
  • Automotive Electronics

Features

  • Small Size: The RM04JTN155 comes in a compact 0402 package, saving valuable board space.
  • Thick Film Technology: Utilizes thick film resistive element, ensuring stable performance and reliability.
  • Standard Tolerance: Offers standard tolerance suitable for many general applications.
  • Wide Resistance Range: Available in a variety of resistance values to suit different circuit requirements.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.
  • Excellent Stability: Provides stable resistance values over a wide range of operating temperatures and humidity levels.

Benefits

  • Space Saving: The small package size allows for high-density circuit designs.
  • Reliable Performance: The thick film technology ensures stable and consistent performance over time.
  • Accurate Resistance: Provides adequate accuracy for general-purpose applications.
  • Versatile Application: Suitable for a wide range of applications due to its various resistance values and performance characteristics.
  • Environmentally Friendly: RoHS compliance ensures that the resistor is free from hazardous substances.
  • Cost-Effective: Provides a balance of performance and price, making it a cost-effective solution for various applications.

Additional Details

The RM04JTN155 has a resistance value of 1.5 MOhms. The power rating is typically 1/16W. It features a tolerance of 5%. The operating temperature range is typically -55°C to +155°C. The resistor is available in tape and reel packaging for automated assembly. The termination finish is typically matte tin, which provides excellent solderability. The RM04JTN155 is designed for reflow soldering processes. It meets industry standard requirements for surface mount resistors. The resistor's compact size and robust construction make it a reliable choice for various electronic applications where space and performance are critical.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $7.0594
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess