EN
  • EN
  • DE

RM10FTN1R40

Part No RM10FTN1R40
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296565-RM10FTN1R40
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM10FTN1R40 CAD Model

Description

The RM10FTN1R40 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. It is a surface-mount resistor designed for various general-purpose applications requiring precise resistance. These resistors are known for their reliability, stability, and compact size, making them suitable for automated assembly processes.

Applications

  • Power Management Circuits: Resistors used for current limiting and voltage division.
  • Signal Conditioning: Suitable for precision applications needing stable resistance.
  • Feedback Resistors: Used in amplifier circuits for gain setting.
  • Current Sensing Applications: Used in power supplies for accurate monitoring.
  • LED Lighting: Used for current limiting to LEDs.

Features

  • Resistance Value: 1.4 Ohms
  • Tolerance: Typically ±1% or ±5%, depending on the specific variant.
  • Power Rating: Typically 0.125W (1/8W) or 0.1W, depending on size.
  • Temperature Coefficient of Resistance (TCR): Usually ±100 ppm/°C or ±200 ppm/°C.
  • Operating Temperature Range: -55°C to +155°C.
  • Package Size: 0603 (1608 metric), but check datasheet to confirm.
  • Termination: Wraparound termination for enhanced solder joint reliability.
  • Construction: Thick film resistor element on a ceramic substrate.

Benefits

  • High Stability: Provides consistent performance over a wide range of operating conditions.
  • Compact Size: Allows for high-density circuit designs, saving valuable board space.
  • Excellent Reliability: Ensures long-term performance and reduces the risk of failures.
  • Cost-Effective: Offers a balance between performance and price, making it suitable for various applications.
  • Easy to Assemble: Surface-mount design allows for automated placement and soldering, reducing manufacturing costs.
  • Wide Resistance Range: Available in a broad range of resistance values to meet diverse circuit requirements.

Additional Details

The RM10FTN1R40 conforms to RoHS (Restriction of Hazardous Substances) standards, ensuring compliance with environmental regulations. The thick film resistor element is made of a resistive material, and its resistance is precisely trimmed to achieve the desired value. The wraparound termination provides enhanced mechanical strength and solderability. This resistor is typically supplied on tape and reel for automated assembly.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $2.4357
Broadcom Limited
Lowest to $0.8166
Eon Silicon Solution
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess