EN
  • EN
  • DE

RM12JTN201

Part No RM12JTN201
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296601-RM12JTN201
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM12JTN201 CAD Model

Description

The RM12JTN201 is a precision resistor manufactured by TA-I Technology Co., Ltd. It is a thick film chip resistor designed for surface mount applications, ensuring stable performance and reliability in diverse electronic circuits. Its small size makes it ideal for high-density PCB designs. The '201' in the part number indicates a resistance value of 200 ohms, with the 'J' signifying a tolerance of ±5%.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, and audio equipment.
  • Industrial Control Systems: Integrated into control circuits for machinery and automation.
  • Power Supplies: Employed for current limiting and voltage division.
  • Automotive Electronics: Found in automotive control units and sensor circuits.
  • Medical Devices: Used in monitoring equipment and diagnostic tools.

Features:

  • Compact Size: Suited for high-density circuit boards.
  • Thick Film Construction: Ensures stability and reliability.
  • Surface Mount Technology (SMT): Enables automated assembly.
  • ±5% Tolerance: Provides acceptable precision for general applications.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Space Efficiency: Allows for smaller and more compact designs.
  • Enhanced Reliability: Guarantees consistent performance over time.
  • Cost-Effectiveness: Offers a good balance of performance and price.
  • Simplified Assembly: Streamlines the manufacturing process.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.

Additional Details:

The RM12 series from TA-I incorporates a Ruthenium oxide-based resistive element. The termination includes a Nickel barrier that is solder plated. The operating temperature ranges from -55°C to +155°C. The power rating for the RM12 series is typically 1/4W. Packaging options include tape and reel for automated placement. The RM12JTN201 provides a reliable and robust solution for general-purpose resistance requirements across a broad spectrum of applications.

You May Also Be Interested in

AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess