EN
  • EN
  • DE

SWF3225SF-1R0K-R34

Part No SWF3225SF-1R0K-R34
Manufacturer TA-I
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976549-SWF3225SF-1R0K-R34
Categories OEM Parts( S )
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SWF3225SF-1R0K-R34 CAD Model

Description

The SWF3225SF-1R0K-R34 is a wire-wound ferrite inductor manufactured by TA-I. It is designed for use in power supply circuits, RF applications, and other electronic circuits requiring inductance.

Applications

  • Power Supplies: Used as a filtering inductor in DC-DC converters and other power supply circuits.
  • RF Circuits: Employed in RF filters, impedance matching networks, and other RF applications.
  • EMI Filters: Used as a common-mode choke or differential-mode choke in EMI filters to suppress electromagnetic interference.
  • Signal Filtering: Implemented in signal filtering circuits to attenuate unwanted frequencies.
  • Energy Storage: Used in energy storage applications such as boost converters and flyback converters.

Features

  • Inductance Value: 1.0 μH (microhenry) inductance value.
  • Tolerance: Typically has an inductance tolerance of ±10%.
  • High Saturation Current: Designed to handle high saturation currents without significant inductance drop.
  • Low DC Resistance: Features low DC resistance to minimize power loss.
  • Wire-Wound Construction: Constructed using a wire-wound technique for high Q-factor and stable performance.
  • Ferrite Core: Utilizes a ferrite core material for high permeability and low core loss.

Benefits

  • Efficient Filtering: Provides efficient filtering of noise and unwanted frequencies in power and signal circuits.
  • Stable Performance: Offers stable inductance performance over a wide range of operating conditions.
  • High Current Handling: Designed to handle high currents without saturation, ensuring reliable operation.
  • Low Power Loss: Minimizes power loss due to its low DC resistance.
  • Compact Size: Small form factor allows for use in space-constrained applications.

Additional Details

The SWF3225SF-1R0K-R34 typically comes in a 3225 (3.2mm x 2.5mm) surface-mount package. Key specifications include a rated current, saturation current, and self-resonant frequency. It is important to consider these parameters when selecting an inductor for a specific application. The inductor is designed to meet RoHS compliance and is suitable for use in lead-free soldering processes. Detailed specifications, including impedance characteristics and temperature stability, can be found in the official datasheet from TA-I.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess