The TA-I SWI1008UF-2R7J is a shielded wirewound chip inductor designed for power applications and EMI suppression. The '1008' size provides a good balance between inductance, current carrying capability, and physical size. The '2R7' designation indicates an inductance value of 2.7 μH.
Applications
- DC-DC converters
- Power chokes
- EMI filters
- Noise suppression in power lines
- Filtering in electronic circuits
- RF circuits
- Signal conditioning
Features
- 1008 package size (2.5mm x 2.0mm)
- Shielded construction
- Wirewound construction
- High rated current
- Low DC resistance (DCR)
- RoHS compliant
Benefits
- Effective EMI suppression
- High efficiency in power applications
- Reduced noise and interference
- Compact size for space-constrained applications
- Reliable performance
- Environmentally friendly
Additional Details
The SWI1008UF-2R7J has an inductance value of 2.7 μH (2R7 = 2.7 microhenry). The shielded construction minimizes electromagnetic interference. The rated current is typically high, making it suitable for power applications. The DC resistance (DCR) is low to minimize power loss. The operating temperature range is typically -40°C to +125°C. Proper soldering techniques are essential for reliable performance. It uses a ferrite core. The self-resonant frequency (SRF) should be considered when designing circuits using this inductor. The shielding minimizes unwanted coupling with other components. The tolerance of the inductance is usually around ±5%.