EN
  • EN
  • DE

1MBH30D-060

Part No 1MBH30D-060
Manufacturer Fuji Electric
Catalog Hard To Find
Description Fuji Discrete Package IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1121608-1MBH30D-060
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1MBH30D-060 CAD Model

Description

The 1MBH30D-060 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-power switching applications, providing efficient and reliable performance in demanding industrial environments. It is a critical component in various power electronic systems.

Applications

  • AC Motor Drives: Used in variable frequency drives (VFDs) to control the speed and torque of AC motors in industrial automation, HVAC systems, and other applications.
  • Inverters: Employed in inverters for converting DC power to AC power, such as in solar power systems, uninterruptible power supplies (UPS), and electric vehicle drives.
  • Welding Machines: Used in welding machines to provide precise control of the welding current, enhancing weld quality and efficiency.
  • Power Supplies: Integrated into high-power switch-mode power supplies (SMPS) for industrial and telecommunications equipment.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters for grid connection and energy storage.

Features

  • High Blocking Voltage: The 600V blocking voltage ensures robust performance in high-voltage applications.
  • Low Saturation Voltage: Minimizes power dissipation and enhances efficiency.
  • High-Speed Switching: Enables efficient operation at high frequencies, reducing switching losses.
  • Isolated Baseplate: Simplifies thermal management and provides electrical isolation for enhanced safety.
  • Integrated Gate Resistors: Improves switching performance and reduces electromagnetic interference (EMI).

Benefits

  • Improved Efficiency: Reduces energy consumption and lowers operating costs.
  • Enhanced Reliability: Provides stable and dependable performance in harsh industrial environments.
  • Simplified System Design: Integrates multiple components into a single module, reducing complexity and size.
  • Reduced Maintenance: Offers long-term reliability, minimizing downtime and maintenance costs.
  • Optimized Thermal Performance: Efficient heat dissipation ensures stable operation even at high power levels.

Additional Details

The 1MBH30D-060 features a voltage rating of 600V and a current rating of 30A. It's designed for use in applications requiring high power and moderate current levels. The module includes internal gate resistors to optimize switching characteristics and reduce EMI. Its isolated baseplate construction allows for efficient heat dissipation and simplified mounting. The module's robust design ensures reliable performance in industrial environments, making it a suitable choice for various power conversion and motor control applications. The use of advanced IGBT technology results in a compact and efficient power module.

This IGBT module is known for its ruggedness and reliability, making it a preferred choice for engineers in designing industrial power systems. The integration of key features into a single module streamlines the design process and minimizes the overall system footprint. Fuji Electric's commitment to quality ensures that the 1MBH30D-060 meets the rigorous demands of modern power electronics applications, contributing to efficient and reliable system operation.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,070 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess