EN
  • EN
  • DE

TMPC0402HP-R10YG-Z02

Part No TMPC0402HP-R10YG-Z02
Manufacturer TA-I
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966727-TMPC0402HP-R10YG-Z02
Categories OEM Parts(T-Z)
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMPC0402HP-R10YG-Z02 CAD Model

Description

The TMPC0402HP-R10YG-Z02 is a thick film chip resistor manufactured by TA-I Technology. This resistor is designed for surface mount applications and offers reliable performance in various electronic circuits. The '0402' in the part number indicates its compact size, making it suitable for high-density board designs.

Applications:

  • Consumer electronics (smartphones, tablets, wearables)
  • Industrial control equipment
  • Medical devices
  • Automotive electronics
  • Power supplies and voltage dividers

Features:

  • Compact 0402 package size: Allows for high-density PCB layouts.
  • Thick film resistive element: Provides stable and reliable performance.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Surface mount technology (SMT): Facilitates automated assembly and soldering.
  • Resistance Value: 0.1 Ohm (R10) denoted in the part number.
  • Tolerance: Generally available in various tolerances (e.g., 1%, 5%). Consult datasheet for specific tolerance of this exact part.

Benefits:

  • Miniaturization: The small size enables designers to create more compact and efficient electronic devices.
  • High Reliability: The thick film construction ensures stable resistance values over a wide range of operating conditions.
  • Cost-Effective: Offers a balance of performance and affordability for various applications.
  • Easy Assembly: Compatible with standard SMT assembly processes, reducing manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Additional Details:

The TMPC0402HP-R10YG-Z02 resistor typically features a power rating dependent on the specific series, often around 1/16W or 1/10W. The temperature coefficient of resistance (TCR) is an important specification, indicating how much the resistance value changes with temperature; consult the datasheet for exact values. It's constructed using a ceramic substrate with a thick film resistive element and protective overcoat. Termination pads are made of solderable material for reliable connections. When using this resistor, follow proper soldering techniques and consider thermal management to ensure optimal performance and longevity. Proper storage in a controlled environment is recommended to prevent degradation of solderability over time. The operating temperature range is usually between -55°C to +155°C, but refer to the datasheet for exact values.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess